Freecom logo

Freecom ValueLoader LTO - 800GB - 1.6 TB (8 x 100-200GB) Storage auto loader & library Tape Cartridge 0.800 GB

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11194
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Freecom ValueLoader LTO - 800GB - 1.6 TB (8 x 100-200GB) Storage auto loader & library Tape Cartridge 0.800 GB:

Freecom ValueLoader LTO - 800GB - 1.6 TB (8 x 100-200GB), Storage auto loader & library, Tape Cartridge, 0.800 GB, 1.6 TB, 8 cartridges DLT / LTO. Sequential or random cartridge, Performance in GB/Hr (native/compressed): 54 / 108

Long summary description Freecom ValueLoader LTO - 800GB - 1.6 TB (8 x 100-200GB) Storage auto loader & library Tape Cartridge 0.800 GB:

Freecom ValueLoader LTO - 800GB - 1.6 TB (8 x 100-200GB). Product type: Storage auto loader & library, Media type: Tape Cartridge. Native capacity: 0.800 GB, Compressed capacity: 1.6 TB, Media types supported: 8 cartridges DLT / LTO. Sequential or random cartridge. Supported data transfer rates: Performance in GB/Hr (native/compressed): 54 / 108. Weight: 15 kg. Dimensions (WxDxH): 419 x 609 x 84 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.