location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Freecom 21379 - TAPEWARE DAT24I INTERNE DRIVE 12/24GB BLACK AND WHITE Storage drive Tape Cartridge 12 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Freecom Check ‘Freecom’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
21379 - FREECOM TAPEWARE DAT24I INTERNE DRIVE 12/24GB BLACK AND WHITE
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
21379
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Freecom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 42628
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Freecom 21379 - TAPEWARE DAT24I INTERNE DRIVE 12/24GB BLACK AND WHITE Storage drive Tape Cartridge 12 GB
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Storage drive Tape Cartridge
  • - Single ended, Narrow SCSI-2
  • - Native capacity: 12 GB Compressed capacity: 24 GB
Long product name Freecom 21379 - TAPEWARE DAT24I INTERNE DRIVE 12/24GB BLACK AND WHITE Storage drive Tape Cartridge 12 GB :
The long product name of Freecom 21379 - TAPEWARE DAT24I INTERNE DRIVE 12/24GB BLACK AND WHITE Storage drive Tape Cartridge 12 GB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Freecom TapeWare DAT-24 DDS-3 internal Kit
More>>>
Freecom 21379 - TAPEWARE DAT24I INTERNE DRIVE 12/24GB BLACK AND WHITE Storage drive Tape Cartridge 12 GB:
The official description of Freecom 21379 - TAPEWARE DAT24I INTERNE DRIVE 12/24GB BLACK AND WHITE Storage drive Tape Cartridge 12 GB as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Your data will be safe if backups are made with this internal DDS-3 Drive. Combine built-in virus protection, OBDR, benefit from a 3 year warranty and worldwide support; with the Freecom Dat Streamer you are well prepared for fast and safe storage of large amounts of data.

Freecom DAT 24 DDS-3 has the lowest cost of ownership of any tape drive in the market. This Freecom DAT 24 can store up to 12 GB per tape native, which is usually suitable for mid-sized networks.

The Freecom DAT 24 can be connected to any computer system with SCSI interface and is compatible with leading operating systems, top server brands and backup software packages. DAT has an installed base of almost 8 million drives worldwide, a massive vote of confidence in the performance and reliability of Digital Data Storage (DDS) technology.

Short summary description Freecom 21379 - TAPEWARE DAT24I INTERNE DRIVE 12/24GB BLACK AND WHITE Storage drive Tape Cartridge 12 GB:
This short summary of the Freecom 21379 - TAPEWARE DAT24I INTERNE DRIVE 12/24GB BLACK AND WHITE Storage drive Tape Cartridge 12 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Freecom 21379 - TAPEWARE DAT24I INTERNE DRIVE 12/24GB BLACK AND WHITE, Storage drive, Tape Cartridge, Single ended, Narrow SCSI-2, TapeWare software , 12 GB, 24 GB

Long summary description Freecom 21379 - TAPEWARE DAT24I INTERNE DRIVE 12/24GB BLACK AND WHITE Storage drive Tape Cartridge 12 GB:
This is an auto-generated long summary of Freecom 21379 - TAPEWARE DAT24I INTERNE DRIVE 12/24GB BLACK AND WHITE Storage drive Tape Cartridge 12 GB based on the first three specs of the first five spec groups.

Freecom 21379 - TAPEWARE DAT24I INTERNE DRIVE 12/24GB BLACK AND WHITE. Product type: Storage drive, Media type: Tape Cartridge, Interface: Single ended, Narrow SCSI-2. Native capacity: 12 GB, Compressed capacity: 24 GB, Media types supported: DDS-3 (125 m), DDS-2 (120 m), DDS 90 & 60 m media. Supported data transfer rates: 2 mb/s

Performance
Product type *
Storage drive
Media type *
Tape Cartridge
Interface *
Single ended, Narrow SCSI-2
Internal *
Yes
Bundled software
TapeWare software
Storage
Native capacity *
12 GB
Compressed capacity *
24 GB
Media types supported
DDS-3 (125 m), DDS-2 (120 m), DDS 90 & 60 m media
Data transmission
Supported data transfer rates
2 mb/s
Brand Image Product code Product Stock Price from
Freecom TapeWare DAT -72i S-Kit Storage drive Tape Cartridge DDS 36 GB Freecom TapeWare DAT -72i S-Kit Storage drive Tape Cartridge DDS 36 GB
(show image)
21392 TapeWare DAT-72i S-Kit 0.00
(excl. VAT)
0 (incl. VAT)
Freecom 21380 - TAPEWARE DAT40I INTERNE DRIVE 20/40GB BLACK AND WHITE Storage drive Tape Cartridge 20 GB Freecom 21380 - TAPEWARE DAT40I INTERNE DRIVE 20/40GB BLACK AND WHITE Storage drive Tape Cartridge 20 GB
(show image)
21380 21380 - FREECOM TAPEWARE DAT40I INTERNE DRIVE 20/40GB BLACK AND WHITE 0.00
(excl. VAT)
0 (incl. VAT)