Freecom logo

Freecom DAT DDS-5 tape 36/72GB, 170m Blank data tape 4 mm

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11750
Info modified on:
31 May 2022, 01:06:11
Short summary description Freecom DAT DDS-5 tape 36/72GB, 170m Blank data tape 4 mm:

Freecom DAT DDS-5 tape 36/72GB, 170m, Blank data tape, DDS, 72 GB, 4 mm, 170 m, 36 GB

Long summary description Freecom DAT DDS-5 tape 36/72GB, 170m Blank data tape 4 mm:

Freecom DAT DDS-5 tape 36/72GB, 170m. Product type: Blank data tape, Media type: DDS, Compressed capacity: 72 GB. Tape size: 4 mm, Tape length: 170 m. Total storage capacity: 36 GB

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.