Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Freecom DVD+ -RW 2.4xRW4xW12xR 10xRW16xW40xR int Internal optical disc drive

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Freecom
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DVD+ -RW 2.4xRW4xW12xR 10xRW16xW40xR int
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
19479
Category
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
optical disc drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Freecom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 10554
This statistic is based on the 74624 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72898 free Open Icecat users .
Info modified on: 04 Apr 2017 15:25:43
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years manufactures warranty
Long product name Freecom DVD+ -RW 2.4xRW4xW12xR 10xRW16xW40xR int Internal optical disc drive :
The short editorial description of Freecom DVD+ -RW 2.4xRW4xW12xR 10xRW16xW40xR int Internal optical disc drive

DVD+ -RW 4x2.4x12 16x10x40 internal IDE
More>>>

Freecom DVD+ -RW 2.4xRW4xW12xR 10xRW16xW40xR int Internal optical disc drive:
The official marketing text of Freecom DVD+ -RW 2.4xRW4xW12xR 10xRW16xW40xR int Internal optical disc drive as supplied by the manufacturer
Superfast Hi-Speed 4x Dual DVD writer.
Latest generation DVD+/-RW drive that writes on DVD+R(W), DVD-R(W) & CD-R(W).
The ideal device to create and play movies, music, photos and data.
Copy existing DVDs and CDs or compile your own Data-, Audio-, Video DVDs and -CDs.
Make backups on DVD RW discs (4,7 GB).
Speed:
DVD : 4x DVD+R, 4x DVD-R, 2,4x DVD+RW, 2x DVD-RW, 12x DVD-ROM
CD : 16x CD-R, 10x CD-RW, 40x CD-ROM.
Reads:DVD-ROMs,DVD-Videos, CD-Rs, CD-RWs, CD-ROMs, Mini CD and MP3 CDs.
Free helpdesk, clear installation instructions included.
Short summary description Freecom DVD+ -RW 2.4xRW4xW12xR 10xRW16xW40xR int Internal optical disc drive:
This short summary of the Freecom DVD+ -RW 2.4xRW4xW12xR 10xRW16xW40xR int Internal optical disc drive data-sheet is auto-generated and uses the product title and the first six key specs.
Freecom DVD+ -RW 2.4xRW4xW12xR 10xRW16xW40xR int, 16x, 10x, 40x, 10 - 90%, 5 - 45 °C, 1.1 kg
Long summary description Freecom DVD+ -RW 2.4xRW4xW12xR 10xRW16xW40xR int Internal optical disc drive :

Freecom DVD+ -RW 2.4xRW4xW12xR 10xRW16xW40xR int. CD write speed: 16x, CD rewrite speed: 10x. CD read speed: 40x. Weight: 1.1 kg. Media types supported: DVD RW & DVD R, CD-R/RW, Minimum system requirements: PC with Windows 98SE/ME/2000Professional/XP, 150 MB free harddisk space for included software and on, Write methods: Disc At Once, Session At once, Track At Once, Multi-Session, PacketWrite.

This is an auto-generated long summary of Freecom DVD+ -RW 2.4xRW4xW12xR 10xRW16xW40xR int Internal optical disc drive based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Design
Internal *
The product is built in.
Yes
Writing speed
CD write speed *
16x
CD rewrite speed
10x
DVD write speed
4x
DVD rewrite speed
2x
Reading speed
CD read speed *
40x
DVD read speed
12x
Operational conditions
Operating relative humidity (H-H)
10 - 90%
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 45 °C
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
1.1 kg
Other features
Media types supported
The types of media which can be used with this product.
DVD RW & DVD R, CD-R/RW
Minimum system requirements
PC with Windows 98SE/ME/2000Professional/XP, 150 MB free harddisk space for included software and one free IDE controller connector. Data storage applications: Pentium II 450 MHz or higher, 64 MB RAM. DVD video creation: Pentium III 800 MHz or higher, 128 MB RAM, 5 GB free, video capture capability. Video capture card not included. This drive can not record DVD-RAM media. Limited DVD-ROM drives may not read DVD RW or DVD R discs.
Write methods
List of methods employed for writing to media.
Disc At Once, Session At once, Track At Once, Multi-Session, PacketWrite.
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
14.7 x 200 x 42 mm
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 98SE/ME/2000Professional/XP
X