location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Freecom CDREW DVD+RW +R optical disc drive

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Freecom Check ‘Freecom’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CDREW DVD+RW +R
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
19439
Category:
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
Optical Disc Drives Check ‘Freecom’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Freecom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24133
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years
Long product name Freecom CDREW DVD+RW +R optical disc drive :
The long product name of Freecom CDREW DVD+RW +R optical disc drive. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Freecom Portable II - removable disk drive - DVD+RW - FireWire/USB 2.0
More>>>
Freecom CDREW DVD+RW +R optical disc drive:
The official description of Freecom CDREW DVD+RW +R optical disc drive as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Now you can turn your present PC into a multimedia machine simply and easily. Freecom's Portable DVD+RW offers you a stunning combination of power and features previously unavailable. Copy existing DVDs and CDs, compile your own Data, Audio, Video DVDs and CDs or make backups on DVD+RW disks. With the included software suite you can capture, trim and convert your videos. The software features ready-to-go-templates to edit and create titles, overlays, voice and audio.

Short summary description Freecom CDREW DVD+RW +R optical disc drive:
This short summary of the Freecom CDREW DVD+RW +R optical disc drive data-sheet is auto-generated and uses the product title and the first six key specs.

Freecom CDREW DVD+RW +R, 2 MB, 12x, 10x, 32x, 140 ms, 120 ms

Long summary description Freecom CDREW DVD+RW +R optical disc drive:
This is an auto-generated long summary of Freecom CDREW DVD+RW +R optical disc drive based on the first three specs of the first five spec groups.

Freecom CDREW DVD+RW +R. Drive device, buffer size: 2 MB. CD write speed: 12x, CD rewrite speed: 10x. CD read speed: 32x. DVD drive average random access time: 140 ms, Access time: 120 ms. Dimensions (WxDxH): 181 x 254 x 53 mm

Design
Internal *
No
Performance
Drive device, buffer size
2 MB
Writing speed
DVD write speed
2.4x
DVD rewrite speed
2.4x
CD write speed *
12x
CD rewrite speed
10x
Reading speed
DVD read speed
8x
Reading speed
CD read speed *
32x
Access time
DVD drive average random access time
140 ms
Access time
120 ms
Operational conditions
Operating relative humidity (H-H)
10 - 90%
Operating temperature (T-T)
5 - 40 °C
Other features
Dimensions (WxDxH)
181 x 254 x 53 mm
Country Distributor
United Kingdom 1 distributor(s)