Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Freecom DVD + RW +R Internal optical disc drive

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Freecom
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DVD + RW +R
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
19223
Category
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
optical disc drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Freecom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 10048
This statistic is based on the 74646 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72914 free Open Icecat users .
Info modified on: 04 Apr 2017 15:25:40
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years warranty
Long product name Freecom DVD + RW +R Internal optical disc drive :
The short editorial description of Freecom DVD + RW +R Internal optical disc drive

Freecom Internal DVD+RW/+R
More>>>

Freecom DVD + RW +R Internal optical disc drive:
The official marketing text of Freecom DVD + RW +R Internal optical disc drive as supplied by the manufacturer
Now you can simply and easily turn your PC into a multimedia machine. Freecom's internal DVD+RW/R drives offer you a stunning combination of power and moderate pricing. Includes easy to use DVD and CD creation software and unlimited free helpdesk support. The ideal upgrade solution for PC Home users and larger corporate departments who want to write, rewrite and share video-, data-, photo-, audio (MP3) files and make reliable backups on 4,7 GB disks.
Short summary description Freecom DVD + RW +R Internal optical disc drive:
This short summary of the Freecom DVD + RW +R Internal optical disc drive data-sheet is auto-generated and uses the product title and the first six key specs.
Freecom DVD + RW +R, 2 MB, 12x, 10x, 32x, 140 ms, 120 ms
Long summary description Freecom DVD + RW +R Internal optical disc drive :

Freecom DVD + RW +R. Drive device, buffer size: 2 MB. CD write speed: 12x, CD rewrite speed: 10x. CD read speed: 32x. DVD drive average random access time: 140 ms, Access time: 120 ms. Dimensions (WxDxH): 147 x 200 x 42 mm

This is an auto-generated long summary of Freecom DVD + RW +R Internal optical disc drive based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Design
Internal *
The product is built in.
Yes
Performance
Drive device, buffer size
A reserved segment of memory within a drive device that is used to hold the data being processed.
2 MB
Writing speed
CD write speed *
12x
CD rewrite speed
10x
DVD write speed
2.4x
DVD rewrite speed
2.4x
Reading speed
CD read speed *
32x
Reading speed
DVD read speed
8x
Access time
DVD drive average random access time
140 ms
Access time
120 ms
Operational conditions
Operating relative humidity (H-H)
10 - 90%
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 45 °C
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
147 x 200 x 42 mm
X