Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Freecom FX-1 CDRW 40X12X40X optical disc drive

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Freecom
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FX-1 CDRW 40X12X40X
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
18865
Category
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
Optical Disc Drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Freecom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9519
This statistic is based on the 85930 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83968 free Open Icecat users.
Info modified on: 04 Apr 2019 03:57:26
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years warranity
Long product name Freecom FX-1 CDRW 40X12X40X optical disc drive :
The short editorial description of Freecom FX-1 CDRW 40X12X40X optical disc drive

CD-RW/10xRW24xW40xR USB 2.0 ext + PCI card
More>>>
Freecom FX-1 CDRW 40X12X40X optical disc drive:
The official marketing text of Freecom FX-1 CDRW 40X12X40X optical disc drive as supplied by the manufacturer

The easy and simple computing you've always wanted - combined with even more multimedia power! This extremely fast and well designed CD-RW drive installs in seconds, fits comfortably in smaller spaces and is hot swappable. Start burning your CDs right away with the included software suite and media. Create, save and share your music, video CDs, data and photo CDs. It's great for saving MP3, video CDs, backup and image files. This hi-speed external USB-2 drive connects to your PC via the USB and USB-2 port and can be installed and working within seconds without opening your computer. The package includes a high-speed USB-2 PCI host controller.

Short summary description Freecom FX-1 CDRW 40X12X40X optical disc drive:
This short summary of the Freecom FX-1 CDRW 40X12X40X optical disc drive data-sheet is auto-generated and uses the product title and the first six key specs.

Freecom FX-1 CDRW 40X12X40X, USB 2.0, 2 MB, 40x, 12x, 40x, 120 ms

Long summary description Freecom FX-1 CDRW 40X12X40X optical disc drive:
This is an auto-generated long summary of Freecom FX-1 CDRW 40X12X40X optical disc drive based on the first three specs of the first five spec groups.

Freecom FX-1 CDRW 40X12X40X. Interface: USB 2.0, Drive device, buffer size: 2 MB. CD write speed: 40x, CD rewrite speed: 12x. CD read speed: 40x. Access time: 120 ms. Dimensions (WxDxH): 171 x 258 x 75 mm

Design
Internal *
The product is built in.
No
Performance
Interface *
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
USB 2.0
Drive device, buffer size
A reserved segment of memory within a drive device that is used to hold the data being processed.
2 MB
Writing speed
CD write speed *
40x
CD rewrite speed
12x
Reading speed
CD read speed *
40x
Access time
Access time
120 ms
Operational conditions
Operating relative humidity (H-H)
5 - 80%
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 50 °C
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
171 x 258 x 75 mm
Customer service details