Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Freecom ValueLoader VS-640 - 320-640 GB (8 x 40-80GB), External 320GB tape auto loader/library

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Freecom
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ValueLoader VS-640 - 320-640 GB (8 x 40-80GB), External
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
18600
Category
Storage device which contains one or more tape drive, a number of slots to hold tape cartridges, a barcode reader to identify tape cartridges and an automated method for loading tapes. A tape library with one drive is known as an auto loader.
tape auto loaders & libraries
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Freecom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 14617
This statistic is based on the 74624 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72898 free Open Icecat users .
Info modified on: 29 Mar 2017 11:07:16
The date of the most recent change of this product data-sheet in Icecat.
Warranty: All TapeWare ValueLoadersTM with 3 years express exchange warranty
Long product name Freecom ValueLoader VS-640 - 320-640 GB (8 x 40-80GB), External 320GB tape auto loader/library :
The short editorial description of Freecom ValueLoader VS-640 - 320-640 GB (8 x 40-80GB), External 320GB tape auto loader/library

ValueLoader VS-640 - External, 320-640 GB (8 x 40-80GB), 10.8 - 21.6 GB/h, Featured Drive: DLT-VS 80
More>>>

Freecom ValueLoader VS-640 - 320-640 GB (8 x 40-80GB), External 320GB tape auto loader/library:
The official marketing text of Freecom ValueLoader VS-640 - 320-640 GB (8 x 40-80GB), External 320GB tape auto loader/library as supplied by the manufacturer
Freecom TapeWare ValueLoaderTM: 2-unit high Autoloader with up to 640 MB



The TapeWare ValueLoader is easy-to-use and displays the following features:

• Simple User Interface - The ValueLoaderTM uses an LCD display to operate the
loader so that it is like any accessorized drive with a natural language menudriven interface.

• Simple Cartridge Management - The ValueLoaderTM features automated cartridge
management for import and export of data cartridges.Users are presented
with cartridges for export and prompted for import.

• Optimal Backup Configuration - The ValueLoaderTM has only one drive and
eight cartridge slots.The eight cartridges orbit around the center-mounted
tape drive and insert into the drive individually.Ther e is a slot for each day of the week and an additional slot that could be used for either a Cleaning Tape
or additional media cartridge.

FEATURES AND BENEFITS:

• 3 models available with 640 GB (VS-80), 1.28 TB (VS-160) and 1.6 TB (LTO-1)
compressed capacity

• Up to 30 MB per second compressed performance

• Reliable - Tape drive and automation are truly integrated to minimize the
number of parts and increase reliability

• Ease of use - Automated cartridge management simplifies user intervention
for the import and export of data cartridges

• Eight cartridges rotate in a carousel around the center-mounted tape drive
and insert into the drive individually

• Rack optimized for slim spaces - Provides best-of-breed data density when
implemented in rack-optimized installations

• Tabletop ready for desktop configurations

• Total Value Delivery - Reduces IT overhead at a price that is comparable to
some stand-alone tape drives

• Optional rack mount kit available

Short summary description Freecom ValueLoader VS-640 - 320-640 GB (8 x 40-80GB), External 320GB tape auto loader/library:
This short summary of the Freecom ValueLoader VS-640 - 320-640 GB (8 x 40-80GB), External 320GB tape auto loader/library data-sheet is auto-generated and uses the product title and the first six key specs.
Freecom ValueLoader VS-640 - 320-640 GB (8 x 40-80GB), External, 320 GB, 640 GB, 8 cartridges DLT / LTO, Sequential or random cartridge, Performance in GB/Hr native/compressed): 10.8 / 21.6, 20 - 80%, 10 - 40 °C
Long summary description Freecom ValueLoader VS-640 - 320-640 GB (8 x 40-80GB), External 320GB tape auto loader/library :

Freecom ValueLoader VS-640 - 320-640 GB (8 x 40-80GB), External. Native capacity: 320 GB, Compressed capacity: 640 GB, Media types supported: 8 cartridges DLT / LTO, Sequential or random cartridge. Supported data transfer rates: Performance in GB/Hr native/compressed): 10.8 / 21.6. Dimensions (WxDxH): 419 x 609 x 84 mm, Weight: 15 kg

This is an auto-generated long summary of Freecom ValueLoader VS-640 - 320-640 GB (8 x 40-80GB), External 320GB tape auto loader/library based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Performance
Native capacity *
Actual medium capacity without applying compression.
320 GB
Compressed capacity *
The maximum storage capacity of a storage medium when applying data compression. Usually measured in bytes e.g. gigabytes (GB). Sometimes the conditions are mentioned for reaching the maximum capacity mentioned, like tape length, the number of storage units, or the type of storage equipment/medium.
640 GB
Media types supported
The types of media which can be used with this product.
8 cartridges DLT / LTO, Sequential or random cartridge
Data transmission
Supported data transfer rates
Rates at which data can be transferred. May vary according to network configurations.
Performance in GB/Hr native/compressed): 10.8 / 21.6
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
10 - 40 °C
Weight & dimensions
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
419 x 609 x 84 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
15 kg
X