Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Freecom DVD 16X48X IDE optical disc drive Internal

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Freecom
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DVD 16X48X IDE
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
18128
Category
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
Optical Disc Drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Freecom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6971
This statistic is based on the 86081 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84076 free Open Icecat users.
Info modified on: 04 Apr 2019 03:57:15
The date of the most recent change of this product data-sheet in Icecat.
Long product name Freecom DVD 16X48X IDE optical disc drive Internal :
The short editorial description of Freecom DVD 16X48X IDE optical disc drive Internal

DVD-ROM 16X48 IDE intern Black-Bezel Retail
More>>>
Freecom DVD 16X48X IDE optical disc drive Internal:
The official marketing text of Freecom DVD 16X48X IDE optical disc drive Internal as supplied by the manufacturer

When you choose a DVD-ROM drive, choose the best. Freecom's internal 16x48x DVD-ROM is the drive of choice for those who wants the fastest access to hundreds of multimedia, gaming, reference and educational titles on DVD. Plus, the drive is backward compatible with all CD media, so you can continue to enjoy your existing CD-ROM, CD-Audio, CD-R and CD-RW libraries. Suitable for adaptation and upgrading your PC to the newest world standard for optical storage media, the Freecom internal DVD-ROM does not require any unique device drivers for Windows '95/'98/2000/NT. After installing your drive and re-booting, your system will recognize your DVD-ROM. Thanks to IDE this internal Freecom drive can be connected to every PC!

Short summary description Freecom DVD 16X48X IDE optical disc drive Internal:
This short summary of the Freecom DVD 16X48X IDE optical disc drive Internal data-sheet is auto-generated and uses the product title and the first six key specs.

Freecom DVD 16X48X IDE, 48x, 16x

Long summary description Freecom DVD 16X48X IDE optical disc drive Internal:
This is an auto-generated long summary of Freecom DVD 16X48X IDE optical disc drive Internal based on the first three specs of the first five spec groups.

Freecom DVD 16X48X IDE. CD read speed: 48x, DVD read speed: 16x

Design
Internal *
The product is built in.
Yes
Reading speed
CD read speed *
The speed the CD can be read at by the device. It is given in multiples of the original standard's speed which has a transfer rate of 150KB per second. Newest technologies can have a rate as high as 72x.
48x
DVD read speed
16x
Customer service details