location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Freecom HDD 120GB FHD-1 USB 2.0 external hard drive 5400 RPM

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Freecom Check ‘Freecom’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HDD 120GB FHD-1 USB 2.0
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
18001
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives Check ‘Freecom’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Freecom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22729
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years
Long product name Freecom HDD 120GB FHD-1 USB 2.0 external hard drive 5400 RPM :
The long product name of Freecom HDD 120GB FHD-1 USB 2.0 external hard drive 5400 RPM. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Freecom FHD-1 120 GB PC
More>>>
Freecom HDD 120GB FHD-1 USB 2.0 external hard drive 5400 RPM:
The official description of Freecom HDD 120GB FHD-1 USB 2.0 external hard drive 5400 RPM as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Designed for users who demand maximum performance, storage capacity and reliability. High-speed data transfer through the USB-2 interface makes the FHD-1 the best choice for data storage, file sharing, backup, archiving, digital video editing, audio playback and applications that need fast file access. One push on the sync button will synchronize and backup your important data from your workstation to the FHD-1 or vice versa. The built-in LEDs indicate power-on and hard disk activity. Fast, easy, small size, cool design, low noise, reliable.... all in one device! If you frequently work on files away from your main computer (using your home PC or your notebook on the road, for example), you can use the sync button together with the Freecom sync software (uses Microsoft Briefcase) to synchronize files when you have finished working on them. When you reconnect your FHD-1 to your main computer and press the sync button, the Freecom sync software automatically detects if files have been changed and prompts you to update these files on your computer or network to the modified versions. You'll always have the latest information you need!

Short summary description Freecom HDD 120GB FHD-1 USB 2.0 external hard drive 5400 RPM:
This short summary of the Freecom HDD 120GB FHD-1 USB 2.0 external hard drive 5400 RPM data-sheet is auto-generated and uses the product title and the first six key specs.

Freecom HDD 120GB FHD-1 USB 2.0, 120 GB, 5400 RPM

Long summary description Freecom HDD 120GB FHD-1 USB 2.0 external hard drive 5400 RPM:
This is an auto-generated long summary of Freecom HDD 120GB FHD-1 USB 2.0 external hard drive 5400 RPM based on the first three specs of the first five spec groups.

Freecom HDD 120GB FHD-1 USB 2.0. HDD capacity: 120 GB, HDD speed: 5400 RPM

Hard drive
HDD capacity *
120 GB
HDD speed *
5400 RPM
Type
HDD
Storage drive average seek time
12 ms
Storage drive buffer size
2 MB
Weight & dimensions
Weight *
700 g
Other features
Average latency
5.5 ms
Internal
No
Dimensions (WxDxH)
186 x 112 x 47 mm
Brand Image Product code Product Stock Price from
Freecom FHD-1 120GB extern USB-2 external hard drive 7200 RPM 2.0 Freecom FHD-1 120GB extern USB-2 external hard drive 7200 RPM 2.0
(show image)
18004 FHD-1 120GB extern USB-2 0.00
(excl. VAT)
0 (incl. VAT)
Freecom FHD-1 120GB extern USB-2 external hard drive 7200 RPM 2.0 Freecom FHD-1 120GB extern USB-2 external hard drive 7200 RPM 2.0
(show image)
4021801201584 FHD-1 120GB extern USB-2 0.00
(excl. VAT)
0 (incl. VAT)
Freecom FHD-1 120GB extern USB-2 Firewire external hard drive 7200 RPM 2.0 Freecom FHD-1 120GB extern USB-2 Firewire external hard drive 7200 RPM 2.0
(show image)
20158 FHD-1 120GB extern USB-2 Firewire 0.00
(excl. VAT)
0 (incl. VAT)
Freecom FHD-1 80GB extern USB-2 external hard drive 7200 RPM 2.0 Freecom FHD-1 80GB extern USB-2 external hard drive 7200 RPM 2.0
(show image)
18003 FHD-1 80GB extern USB-2 0.00
(excl. VAT)
0 (incl. VAT)
Freecom FHD1-drive 40GB USB-2 7200rpm PC MAC external hard drive 2.0 Freecom FHD1-drive 40GB USB-2 7200rpm PC MAC external hard drive 2.0
(show image)
18002 FHD1-drive 40GB USB-2 7200rpm PC MAC 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)