Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Freecom K CD-RW 12xRW40xW40xR ext+Cable par optical disc drive

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Freecom
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
K CD-RW 12xRW40xW40xR ext+Cable par
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
17961+15931
Category
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
Optical Disc Drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Freecom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7003
This statistic is based on the 85886 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83930 free Open Icecat users.
Info modified on: 04 Apr 2019 03:57:39
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years
Long product name Freecom K CD-RW 12xRW40xW40xR ext+Cable par optical disc drive :
The short editorial description of Freecom K CD-RW 12xRW40xW40xR ext+Cable par optical disc drive

Freecom Portable II Grey CD-RW 12xRW40xW40xR BurnProof +Cable Parallel Portable II 1m
More>>>
Freecom K CD-RW 12xRW40xW40xR ext+Cable par optical disc drive:
The official marketing text of Freecom K CD-RW 12xRW40xW40xR ext+Cable par optical disc drive as supplied by the manufacturer

Freecom Portable II:
Compatibility - PC

Freecom Cable II:
Length - 1 m
Type - Cable parallel
Minimal temperature - 10 °C
Minimal temperature - 45 °C

Short summary description Freecom K CD-RW 12xRW40xW40xR ext+Cable par optical disc drive:
This short summary of the Freecom K CD-RW 12xRW40xW40xR ext+Cable par optical disc drive data-sheet is auto-generated and uses the product title and the first six key specs.

Freecom K CD-RW 12xRW40xW40xR ext+Cable par, 8 MB, 40x, 10x, 40x, 90 ms, 5 - 80%

Long summary description Freecom K CD-RW 12xRW40xW40xR ext+Cable par optical disc drive:
This is an auto-generated long summary of Freecom K CD-RW 12xRW40xW40xR ext+Cable par optical disc drive based on the first three specs of the first five spec groups.

Freecom K CD-RW 12xRW40xW40xR ext+Cable par. Drive device, buffer size: 8 MB. CD write speed: 40x, CD rewrite speed: 10x. CD read speed: 40x. Access time: 90 ms. Weight: 1.6 kg

Design
Internal *
The product is built in.
No
Performance
Drive device, buffer size
A reserved segment of memory within a drive device that is used to hold the data being processed.
8 MB
Writing speed
CD write speed *
40x
CD rewrite speed
10x
Reading speed
CD read speed *
40x
Access time
Access time
90 ms
Operational conditions
Operating relative humidity (H-H)
5 - 80%
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 50 °C
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
1.6 kg
Other features
Media types supported
The types of media which can be used with this product.
CD Text, CD-DA (audio), CD-I, CD-ROM XA, Photo CD, Video CD, CD-ROM
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
181 x 254 x 53 mm
Customer service details