Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Freecom DRIVE IN KIT USB-2 EU optical disc drive

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Freecom
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DRIVE IN KIT USB-2 EU
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
17665
Category
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
Optical Disc Drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Freecom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7759
This statistic is based on the 86030 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84054 free Open Icecat users.
Info modified on: 04 Apr 2019 03:58:07
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Two years warranty within Europe. Warranty will be void if non-certified drives are used.
Long product name Freecom DRIVE IN KIT USB-2 EU optical disc drive :
The short editorial description of Freecom DRIVE IN KIT USB-2 EU optical disc drive

Freecom DRIVE IN KIT USB-2
More>>>
Freecom DRIVE IN KIT USB-2 EU optical disc drive:
The official marketing text of Freecom DRIVE IN KIT USB-2 EU optical disc drive as supplied by the manufacturer

Freecom Drive-In Kit


•Ready to use do-it-yourself kit for certified IDE/ATAPI drives

•Build your own external CD-ROM, DVD-ROM or CD-RW

•For CD-RW, additional CD-Recording software is needed.
Freecom recommends Roxio’s Easy CD Creator

•Ideal for upgrading of PC and notebook

•Dimensions (L x B x H): 28.5 x 16 x 4.5 cm

•Available in Parallel & USB-2 version

Short summary description Freecom DRIVE IN KIT USB-2 EU optical disc drive:
This short summary of the Freecom DRIVE IN KIT USB-2 EU optical disc drive data-sheet is auto-generated and uses the product title and the first six key specs.

Freecom DRIVE IN KIT USB-2 EU, 30 MB/s, Software for installation of drivers, Certified Drive List: CD-ROM Liteon LTN 382 Mitsumi FX240S Mitsumi FX4820 Mitsumi FX4830 NEC..., 285 x 160 x 45 mm, Windows 98SE/2000/ME/XP, AC adapter

Long summary description Freecom DRIVE IN KIT USB-2 EU optical disc drive:
This is an auto-generated long summary of Freecom DRIVE IN KIT USB-2 EU optical disc drive based on the first three specs of the first five spec groups.

Freecom DRIVE IN KIT USB-2 EU. Burst transfer rate: 30 MB/s. Bundled software: Software for installation of drivers. Minimum system requirements: Certified Drive List: CD-ROM Liteon LTN 382 Mitsumi FX240S Mitsumi FX4820 Mitsumi FX4830 NEC..., Dimensions (WxDxH): 285 x 160 x 45 mm, Compatible operating systems: Windows 98SE/2000/ME/XP

Design
Internal *
The product is built in.
No
Performance
Burst transfer rate
30 MB/s
Packaging content
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Software for installation of drivers
Other features
Minimum system requirements
Certified Drive List: CD-ROM Liteon LTN 382 Mitsumi FX240S Mitsumi FX4820 Mitsumi FX4830 NEC CD-3002A Teac CD-540E Toshiba XM6202B Toshiba XM6402B Toshiba XM-6502B Toshiba XM-6602 Toshiba XM-6702 CD-RW Freecom Internal CD-RW 16x10x40 Freecom Internal CD-RW 24x10x40 Freecom Internal CD-RW 32x10x40 LG CED-8080B Mitsumi CD-480ATE NEC NR_7500A NEC NR_7800B NEC NR-7900B Sanyo BP 1500 Sanyo BP 1600 Teac CD-W516 Teac CD-W524 DVD Aopen DVD-1640 Pro Freecom Internal DVD 16x48 LG DRD 8160B Matsushita SR-8583 Pioneer DVD-105S Pioneer DVD-113 Pioneer DVD-A03S Toshiba SD-M1212 Toshiba DVD SD-M 1402 Toshiba DVD SD-M 1612 Toshiba SD-M1502
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
285 x 160 x 45 mm
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 98SE/2000/ME/XP
Bundled hardware
AC adapter
Customer service details