Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Freecom FS-1 CDRW USB2 optical disc drive

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Freecom
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FS-1 CDRW USB2
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
17209
Category
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
Optical Disc Drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Freecom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8245
This statistic is based on the 86081 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84076 free Open Icecat users.
Info modified on: 04 Apr 2019 03:57:18
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years
Long product name Freecom FS-1 CDRW USB2 optical disc drive :
The short editorial description of Freecom FS-1 CDRW USB2 optical disc drive

Freecom FS-1 CD-RW 24x10x24
More>>>
Freecom FS-1 CDRW USB2 optical disc drive:
The official marketing text of Freecom FS-1 CDRW USB2 optical disc drive as supplied by the manufacturer

•Extremely fast and well designed Slimline CD-RW Recorder.
•Create, save and share your music, Video CDs, data and
photo CDs.
•Great for MP3, Video CDs, backups and images.
•Records a CD in less than 4 minutes.
•Installs in seconds without opening your Notebook or Desktop
PC.
•Connects and disconnects without restarting!
•Compatible with Windows 98SE/2000/ME/XP.
•Including Buffer UnderRun prevention.
•Supports CD-Text, multi read capable.
•Unlimited free helpdesk support.
•Two years manufactures warranty with on-site** warranty
exchange.
•Including Liquid Audio player software for downloading and
playing Liquid Audio music files.
•Including K-slot for Kensington MicroSaver security cable.

Short summary description Freecom FS-1 CDRW USB2 optical disc drive:
This short summary of the Freecom FS-1 CDRW USB2 optical disc drive data-sheet is auto-generated and uses the product title and the first six key specs.

Freecom FS-1 CDRW USB2, 2 MB, 24x, 10x, 24x, 130 ms, 8 - 80%

Long summary description Freecom FS-1 CDRW USB2 optical disc drive:
This is an auto-generated long summary of Freecom FS-1 CDRW USB2 optical disc drive based on the first three specs of the first five spec groups.

Freecom FS-1 CDRW USB2. Drive device, buffer size: 2 MB. CD write speed: 24x, CD rewrite speed: 10x. CD read speed: 24x. Access time: 130 ms. Dimensions (WxDxH): 144 x 146 x 17 mm

Design
Internal *
The product is built in.
No
Performance
Drive device, buffer size
A reserved segment of memory within a drive device that is used to hold the data being processed.
2 MB
Writing speed
CD write speed *
24x
CD rewrite speed
10x
Reading speed
CD read speed *
The speed the CD can be read at by the device. It is given in multiples of the original standard's speed which has a transfer rate of 150KB per second. Newest technologies can have a rate as high as 72x.
24x
Access time
Access time
130 ms
Operational conditions
Operating relative humidity (H-H)
8 - 80%
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 50 °C
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
144 x 146 x 17 mm
Customer service details