Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Freecom TAPEWARE LTO-230E ULTRIUM EXT INCL 5 CARTRIDGES AND 1 CLEANING tape drive 100 GB

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Freecom
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TAPEWARE LTO-230E ULTRIUM EXT INCL 5 CARTRIDGES AND 1 CLEANING
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
15503-TAPE
Category
Tape drives are a cost-effective solution for backing up all your important data when high speed is not required.
Tape Drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byFreecom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5973
This statistic is based on the 87814 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85818 free Open Icecat users.
Info modified on: 04 Apr 2019 04:32:07
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 year express exchange warranty after registration
Long product name Freecom TAPEWARE LTO-230E ULTRIUM EXT INCL 5 CARTRIDGES AND 1 CLEANING tape drive 100 GB :
The short editorial description of Freecom TAPEWARE LTO-230E ULTRIUM EXT INCL 5 CARTRIDGES AND 1 CLEANING tape drive 100 GB

Freecom TapeWare LTO-230es with 5 cartriges and 1 cleaning
More>>>
Freecom TAPEWARE LTO-230E ULTRIUM EXT INCL 5 CARTRIDGES AND 1 CLEANING tape drive 100 GB:
The official marketing text of Freecom TAPEWARE LTO-230E ULTRIUM EXT INCL 5 CARTRIDGES AND 1 CLEANING tape drive 100 GB as supplied by the manufacturer

Capacity: 100-200 GB

Data transfer rate:
15 MB/sec. (54GB/hr) native
30 MB/sec. (108GB/hr) compressed

Interface: LVD/SE with Ultra 2 SCSI

3 year express exchange warranty after registration

One Button Disaster Recovery.

Tape Alert for worry free backup

Freecom TapeWare LTO-230es including:
1 LTO Medium
1 LTO Cleaning Cartidge
1 TapeWare Backup Software
1 Multilingual Manual
1 SCSI-Cable
1 Terminator
1 Power Cable

Short summary description Freecom TAPEWARE LTO-230E ULTRIUM EXT INCL 5 CARTRIDGES AND 1 CLEANING tape drive 100 GB:
This short summary of the Freecom TAPEWARE LTO-230E ULTRIUM EXT INCL 5 CARTRIDGES AND 1 CLEANING tape drive 100 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Freecom TAPEWARE LTO-230E ULTRIUM EXT INCL 5 CARTRIDGES AND 1 CLEANING, Ultra2 SCSI, LVD, MultiMode, 100 GB, 200 GB, Metal Particle, 50 W, 13.3 cm (5.25")

Long summary description Freecom TAPEWARE LTO-230E ULTRIUM EXT INCL 5 CARTRIDGES AND 1 CLEANING tape drive 100 GB:
This is an auto-generated long summary of Freecom TAPEWARE LTO-230E ULTRIUM EXT INCL 5 CARTRIDGES AND 1 CLEANING tape drive 100 GB based on the first three specs of the first five spec groups.

Freecom TAPEWARE LTO-230E ULTRIUM EXT INCL 5 CARTRIDGES AND 1 CLEANING. Interface: Ultra2 SCSI, LVD, MultiMode. Native capacity: 100 GB, Compressed capacity: 200 GB, Media types supported: Metal Particle. Power consumption (typical): 50 W. Size: 13.3 cm (5.25"), Weight: 6 kg. Bundled software: TapeWare software

Performance
Internal *
The product is built in.
No
Interface *
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
Ultra2 SCSI, LVD, MultiMode
Storage
Native capacity *
Actual medium capacity without applying compression.
100 GB
Compressed capacity *
The maximum storage capacity of a storage medium when applying data compression. Usually measured in bytes e.g. gigabytes (GB). Sometimes the conditions are mentioned for reaching the maximum capacity mentioned, like tape length, the number of storage units, or the type of storage equipment/medium.
200 GB
Media types supported
The types of media which can be used with this product.
Metal Particle
Power
Power consumption (typical)
Amount of power consumed by this model, often expressed in watts (W). Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
50 W
Weight & dimensions
Size
Physical dimension.
13.3 cm (5.25")
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
6 kg
Packaging content
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
TapeWare software
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
205 x 291 x 122 mm
I/O ports
An interface on a device to which you can connect another device.
high-density 68 pin SCSI
Customer service details