Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Freecom CD/DVD 100 Dual SCSI, 36 GB

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Freecom
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CD/DVD 100 Dual SCSI, 36 GB
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
15170
Category
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & storage servers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Freecom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 10597
This statistic is based on the 74520 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72797 free Open Icecat users .
Info modified on: 29 Mar 2017 11:07:02
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 Years warranty after registration
Long product name Freecom CD/DVD 100 Dual SCSI, 36 GB :
The short editorial description of Freecom CD/DVD 100 Dual SCSI, 36 GB

CD/DVD 100 Dual SCSI, 36 GB - for sharing 55* CDs or 7-18* DVDs over networks without requiring a PC or File server.
More>>>

Freecom CD/DVD 100 Dual SCSI, 36 GB:
The official marketing text of Freecom CD/DVD 100 Dual SCSI, 36 GB as supplied by the manufacturer
Freecom ThinServer SCSI Series

• Fast, efficient and inexpensive solution for sharing data from 55-110*
CDs or 7-18* DVD-ROMs over networks without requiring an extra PC
or File Server

• Simply copy CD-ROMs or DVD-ROMs to the 36 GB hard disk which is
used as a caching drive

• Connects to Ethernet and Fast Ethernet supporting nearly all operating
systems

• 10 milliseconds or less to access data

• Uses leading Axis Etrax controller technology with fast 100 MHz RISC
processor

• 2700 Kbytes/s data throughput in a 100 Mbit network

• Truly file server independent, no tying up the file server or IO
resources, no client or server software required to install, no file server
downtimes

• With the Freecom CD/DVD Thinserver IT managers stay in control
while any network or Internet user can access CD/DVD data within in
10 milliseconds, 24 hours a day!

• Freecom Thinserver SCSI is available with a single SCSI port to add 5
additional SCSI drives (CD-ROM/DVD/HDU/CD-RW) or with a dual
SCSI port for adding up to 12 additional drives. All connected Drives
will also be connected to the network.
Short summary description Freecom CD/DVD 100 Dual SCSI, 36 GB:
This short summary of the Freecom CD/DVD 100 Dual SCSI, 36 GB data-sheet is auto-generated and uses the product title and the first six key specs.
Freecom CD/DVD 100 Dual SCSI, 36 GB, 36 GB, 7200 RPM, 0.1 GHz, 0.03515625 GB, 5 kg, 200 x 310 x 160 mm
Long summary description Freecom CD/DVD 100 Dual SCSI, 36 GB :

Freecom CD/DVD 100 Dual SCSI, 36 GB. Storage drive capacity: 36 GB, Hard drive speed: 7200 RPM. Processor frequency: 0.1 GHz. RAM capacity: 0.03515625 GB. Weight: 5 kg. Dimensions (WxDxH): 200 x 310 x 160 mm, Power requirements: Power input: 90V AC to 260V AC, 47~63Hz, Networking features: Fast Ethernet:10baseT or 100baseTX. Auto sensing

This is an auto-generated long summary of Freecom CD/DVD 100 Dual SCSI, 36 GB based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Storage
Storage drive capacity *
The amount of data that can be stored on the storage drive.
36 GB
Hard drive speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
7200 RPM
Processor
Processor frequency
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
0.1 GHz
Memory
RAM capacity *
0.03515625 GB
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
5 kg
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
200 x 310 x 160 mm
Power requirements
Power input: 90V AC to 260V AC, 47~63Hz
Other features
Networking features
Fast Ethernet:10baseT or 100baseTX. Auto sensing
I/O ports
An interface on a device to which you can connect another device.
RJ-45 connector (Category 5 unshielded twisted pair cable)
Technical features
Hardware Drives: Up to 5 CD/DVD drives using external 50p SCSI Centronics connector Attachment Hard disks:max.3 ext SCSI hard disks using external 50p SCSI Centronics connector Supported CD/DVD Standards: High Sierra (HSF), ISO 9660, Multisession, ISO 9660 Joliet extensions, ISO 9660 with Rock Ridge extensions, ISO 9660 level 3 support (packet-written CD/DVDs). HFS and CD-UDF version 1.0 and 1.5. Reads:DVD-ROM,DVD-R/RW, CD-ROM, CD-ROM XA, CD-DA (audio), CD-R & CD-RW, Photo CD, Mixed mode, CD-I
X