Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Freecom DAT Drive 12-24GB int SCSI DDS3 tape drive Internal 12 GB

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Freecom
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DAT Drive 12-24GB int SCSI DDS3
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
12663
Category
Tape drives are a cost-effective solution for backing up all your important data when high speed is not required.
Tape Drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Freecom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8536
This statistic is based on the 85977 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84005 free Open Icecat users.
Info modified on: 04 Apr 2019 03:55:49
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Full 3 years express exchange warranty
Long product name Freecom DAT Drive 12-24GB int SCSI DDS3 tape drive Internal 12 GB :
The short editorial description of Freecom DAT Drive 12-24GB int SCSI DDS3 tape drive Internal 12 GB

Freecom TapeWare DAT-24i Internal - 12-24 GB; Up to 2MB/s; Single-ended,narrow SCSI-2
More>>>
Freecom DAT Drive 12-24GB int SCSI DDS3 tape drive Internal 12 GB:
The official marketing text of Freecom DAT Drive 12-24GB int SCSI DDS3 tape drive Internal 12 GB as supplied by the manufacturer

The worlds most popular mid-range tape storage format with a user base of over 9 million. Based on HP's leading technology. Complete retail Kits including Media, TapeWare Backup Software. Choice of 3 models: 12-24 GB (DDS-3), 20-40 GB (DDS-4) and 36-72 GB (DDS-GEN5)* One-Button Disaster Recovery. Tape AlertTM for worry free backup. Up to 400.000 hrs MTBF. Internal head cleaner. Inexpensive DDS-media, low cost of ownership. Read-after-write verification. Up to 6 MB/s. transfer rate. Support of nearly all operating systems and platforms such as Windows (NT), NetWare, Linux,MAC OS, Unix, Sun Solaris, Silicon Graphics, IBM AIX.

Short summary description Freecom DAT Drive 12-24GB int SCSI DDS3 tape drive Internal 12 GB:
This short summary of the Freecom DAT Drive 12-24GB int SCSI DDS3 tape drive Internal 12 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Freecom DAT Drive 12-24GB int SCSI DDS3, Single Ended, Narrow SCSI-2, 5.25", ANSI/ISO/ECMA DDS, DDS-DC, DDS-2 and DDS-3, Windows (NT), NetWare, Linux,MAC OS, Unix, Sun Solaris, Silicon Graphics, IBM AIX, 12 GB, 24 GB

Long summary description Freecom DAT Drive 12-24GB int SCSI DDS3 tape drive Internal 12 GB:
This is an auto-generated long summary of Freecom DAT Drive 12-24GB int SCSI DDS3 tape drive Internal 12 GB based on the first three specs of the first five spec groups.

Freecom DAT Drive 12-24GB int SCSI DDS3. Interface: Single Ended, Narrow SCSI-2, Form factor: 5.25", Logical recording format: ANSI/ISO/ECMA DDS, DDS-DC, DDS-2 and DDS-3. Native capacity: 12 GB, Compressed capacity: 24 GB, Media types supported: DDS-3 (125m), DDS-2 (120m), DDS 90m & 60m media. Burst transfer rate: 1 MB/s, Supported data transfer rates: 2MB/s (with/without compr.); 3 MB/s max. asynchron; 10 MB/s max. synchron. Bundled software: TapeWare Software - Backs up server or workstation. I/O ports: Single Ended, Narrow SCSI-2

Performance
Internal *
The product is built in.
Yes
Interface *
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
Single Ended, Narrow SCSI-2
Form factor
The shape or design of the product.
5.25"
Logical recording format
Logical recording format type.
ANSI/ISO/ECMA DDS, DDS-DC, DDS-2 and DDS-3
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows (NT), NetWare, Linux,MAC OS, Unix, Sun Solaris, Silicon Graphics, IBM AIX
Storage
Native capacity *
Actual medium capacity without applying compression.
12 GB
Compressed capacity *
The maximum storage capacity of a storage medium when applying data compression. Usually measured in bytes e.g. gigabytes (GB). Sometimes the conditions are mentioned for reaching the maximum capacity mentioned, like tape length, the number of storage units, or the type of storage equipment/medium.
24 GB
Storage
Media types supported
The types of media which can be used with this product.
DDS-3 (125m), DDS-2 (120m), DDS 90m & 60m media
Data transmission
Burst transfer rate
1 MB/s
Supported data transfer rates
Rates at which data can be transferred. May vary according to network configurations.
2MB/s (with/without compr.); 3 MB/s max. asynchron; 10 MB/s max. synchron
Packaging content
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
TapeWare Software - Backs up server or workstation
Other features
I/O ports
An interface on a device to which you can connect another device.
Single Ended, Narrow SCSI-2
Customer service details