Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Freecolor DeskJet 2000 Cyan 28ml

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Freecolor
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Freecolor DeskJet 2000 Cyan 28ml
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HP841A-INK-FRC show
Show alternative article codes used in the online market place
Category
Ink cartridges for inkjet printers.
Ink Cartridges
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Freecolor: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6712
This statistic is based on the 86529 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84540 free Open Icecat users.
Info modified on: 04 Apr 2019 07:27:00
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Freecolor DeskJet 2000 Cyan 28ml:
This short summary of the Freecolor DeskJet 2000 Cyan 28ml data-sheet is auto-generated and uses the product title and the first six key specs.

Freecolor Freecolor DeskJet 2000 Cyan 28ml, Cyan, Inkjet printing, 70 mm, 30 mm, 110 mm, 90 g

Long summary description Freecolor DeskJet 2000 Cyan 28ml:
This is an auto-generated long summary of Freecolor DeskJet 2000 Cyan 28ml based on the first three specs of the first five spec groups.

Freecolor Freecolor DeskJet 2000 Cyan 28ml. Printing colours: Cyan, Print technology: Inkjet printing. Width: 70 mm, Depth: 30 mm, Height: 110 mm

Features
Printing colours *
The colours that can be produced by the printer.
Cyan
Multipack *
The packaged item contains two or more products sold as a unit.
No
Print technology
Indicates the method used to print by this product.
Inkjet printing
Colour
Yes
Weight & dimensions
Width
The measurement or extent of something from side to side.
70 mm
Depth
The distance from the front to the back of something.
30 mm
Height
The measurement of the product from head to foot or from base to top.
110 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
90 g
Logistics data
Number of cartons per pallet
20
Customer service details