Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Freecolor BJC 4000 Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Freecolor
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Freecolor BJC 4000 Black
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CABCI21BK-INK-FRC show
Show alternative article codes used in the online market place
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
4033776100014
Category
Ink cartridges for inkjet printers.
Ink Cartridges
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Freecolor: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9544
This statistic is based on the 86417 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84442 free Open Icecat users.
Info modified on: 04 Apr 2019 07:26:23
The date of the most recent change of this product data-sheet in Icecat.
Long product name Freecolor BJC 4000 Black :
The short editorial description of Freecolor BJC 4000 Black

Freecolor BJC 4000 Black
More>>>
Freecolor BJC 4000 Black:
The official marketing text of Freecolor BJC 4000 Black as supplied by the manufacturer

Expert know-how acquired over long years of experience combined with a constant awareness of innovative trends are reflected in the excellent quality of our K+U products. Photo-realistic printouts on inkjet printers, which were the exception years ago, have now become part of office routine.
Every year we expand our assortment by a number of new cartridges, thus covering ink and toner requirements for the most popular printers of all well-known manufacturers.

Short summary description Freecolor BJC 4000 Black:
This short summary of the Freecolor BJC 4000 Black data-sheet is auto-generated and uses the product title and the first six key specs.

Freecolor Freecolor BJC 4000 Black, Pigment-based ink, Black, Inkjet printing, 30 mm, 70 mm, 110 mm

Long summary description Freecolor BJC 4000 Black:
This is an auto-generated long summary of Freecolor BJC 4000 Black based on the first three specs of the first five spec groups.

Freecolor Freecolor BJC 4000 Black. Ink type: Pigment-based ink, Printing colours: Black, Print technology: Inkjet printing. Width: 30 mm, Depth: 70 mm, Height: 110 mm

Features
Ink type *
Pigment-based ink
Printing colours *
The colours that can be produced by the printer.
Black
Multipack *
The packaged item contains two or more products sold as a unit.
No
Print technology
Indicates the method used to print by this product.
Inkjet printing
Colour
No
Weight & dimensions
Width
The measurement or extent of something from side to side.
30 mm
Depth
The distance from the front to the back of something.
70 mm
Height
The measurement of the product from head to foot or from base to top.
110 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
36 g
Customer service details