location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Fraschini 618-DBX folder Bordeaux a4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fraschini Check ‘Fraschini’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
618-DBX
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
618-DBX
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8027032009025
Category:
Folding cover or holder, typically made of stiff paper or card, for storing loose papers.
Folders Check ‘Fraschini’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fraschini: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5862
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 May 2019 20:19:23
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fraschini 618-DBX folder Bordeaux a4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - a4
  • - Portrait
  • - Label holder
  • - Bordeaux
More>>>
Short summary description Fraschini 618-DBX folder Bordeaux a4:
This short summary of the Fraschini 618-DBX folder Bordeaux a4 data-sheet is auto-generated and uses the product title and the first six key specs.

Fraschini 618-DBX, a4, Bordeaux, Portrait, 240 mm, 30 mm, 340 mm

Long summary description Fraschini 618-DBX folder Bordeaux a4:
This is an auto-generated long summary of Fraschini 618-DBX folder Bordeaux a4 based on the first three specs of the first five spec groups.

Fraschini 618-DBX. Format: a4, Product colour: Bordeaux, Orientation: Portrait. Width: 240 mm, Depth: 30 mm, Height: 340 mm