location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Foxconn P55M01 R1.1 Intel® H57 LGA 1156 (Socket H) micro ATX

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Foxconn Check ‘Foxconn’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P55M01 R1.1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
H57M01A1-1.1-8EKS3H
Category:
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
Motherboards Check ‘Foxconn’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Foxconn: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 122302
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Apr 2021 10:45:53
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Foxconn P55M01 R1.1 Intel® H57 LGA 1156 (Socket H) micro ATX
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel LGA 1156 (Socket H) Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7
  • - PC micro ATX Intel® H57 Realtek ALC888S 7.1 channels
  • - DDR3-SDRAM 4 DIMM Maximum internal memory: 8 GB
  • - SATA II
  • - Gigabit Ethernet
Long product name Foxconn P55M01 R1.1 Intel® H57 LGA 1156 (Socket H) micro ATX :
The long product name of Foxconn P55M01 R1.1 Intel® H57 LGA 1156 (Socket H) micro ATX. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LGA 1156, Intel H57, 4 x DIMMs DDR3 1066/1333MHz max. 8GB, 6 x SATA2, 1 x PCIe x16, 2 x PCIe x1, 1 x PCIe x4, Gigabit Ethernet, 7.1ch. Realtek ALC888S, Micro-ATX, Acer Aspire M5811
More>>>
Short summary description Foxconn P55M01 R1.1 Intel® H57 LGA 1156 (Socket H) micro ATX:
This short summary of the Foxconn P55M01 R1.1 Intel® H57 LGA 1156 (Socket H) micro ATX data-sheet is auto-generated and uses the product title and the first six key specs.

Foxconn P55M01 R1.1, Intel, LGA 1156 (Socket H), Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, DDR3-SDRAM, 8 GB, DIMM

Long summary description Foxconn P55M01 R1.1 Intel® H57 LGA 1156 (Socket H) micro ATX:
This is an auto-generated long summary of Foxconn P55M01 R1.1 Intel® H57 LGA 1156 (Socket H) micro ATX based on the first three specs of the first five spec groups.

Foxconn P55M01 R1.1. Processor manufacturer: Intel, Processor socket: LGA 1156 (Socket H), Compatible processor series: Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7. Supported memory types: DDR3-SDRAM, Maximum internal memory: 8 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA II, RAID levels: 0, 1, 5, 10. Ethernet interface type: Gigabit Ethernet. Component for: PC, Motherboard form factor: micro ATX, Motherboard chipset family: Intel