Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Foxconn Bloodrage GTI motherboard Socket B (LGA 1366) ATX

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Foxconn
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Bloodrage GTI
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BLOODRAGE GTI
Category
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
Motherboards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Foxconn: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4992
This statistic is based on the 87099 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85089 free Open Icecat users.
Info modified on: 04 Apr 2019 10:12:51
The date of the most recent change of this product data-sheet in Icecat.
Long product name Foxconn Bloodrage GTI motherboard Socket B (LGA 1366) ATX :
The short editorial description of Foxconn Bloodrage GTI motherboard Socket B (LGA 1366) ATX

Bloodrage GTI - Socket 1366, X58 + ICH10R, DDR3, SATA2, eSATA, RAID, Audio, ATX
More>>>
Short summary description Foxconn Bloodrage GTI motherboard Socket B (LGA 1366) ATX:
This short summary of the Foxconn Bloodrage GTI motherboard Socket B (LGA 1366) ATX data-sheet is auto-generated and uses the product title and the first six key specs.

Foxconn Bloodrage GTI, Intel, Socket B (LGA 1366), Intel Core i7, 12 GB, Realtek RTL8111C, Gigabit Ethernet

Long summary description Foxconn Bloodrage GTI motherboard Socket B (LGA 1366) ATX:
This is an auto-generated long summary of Foxconn Bloodrage GTI motherboard Socket B (LGA 1366) ATX based on the first three specs of the first five spec groups.

Foxconn Bloodrage GTI. Processor manufacturer: Intel, Processor socket: Socket B (LGA 1366), Compatible processor series: Intel Core i7. Maximum internal memory: 12 GB. LAN controller: Realtek RTL8111C, Networking features: Gigabit Ethernet. Motherboard form factor: ATX, Audio output channels: 7.1 channels, Power source type: ATX. Controller 2nd interface type: IDE, Controller interface type: SATAII, Audio output: Realtek ALC889

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2014-10-12 10:57:44
Uk has collected 6 expert reviews for Foxconn Bloodrage GTI motherboard Socket B (LGA 1366) ATX and the average expert rating is 87 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
87%
Source Testseek summary Average rating
Reviews
Updated:
2014-10-12 10:57:44
Nl heeft 6 proffesionele recensies verzameld voor Foxconn Bloodrage GTI moederbord Socket B (LGA 1366) ATX. Het gemiddelde van deze proffesionele recensies is 87 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
87%
Source Testseek summary Average rating
Reviews
Updated:
2014-10-12 10:57:44
Fr a recueilli 6 avis d’experts pour Foxconn Bloodrage GTI carte mère Socket B (LGA 1366) ATX et la note moyenne est de 87 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
87%
Source Testseek summary Average rating
Reviews
Updated:
2014-10-12 10:57:44
De hat 6 Expertenmeinungen über Foxconn Bloodrage GTI Motherboard Socket B (LGA 1366) ATX eingeholt. Das duchschnittliche Epertenrating ist 87 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
87%
Source Testseek summary Average rating
Reviews
Updated:
2014-10-12 10:57:44
Testseek ha raccolto 6 recensioni da parte di esperti per Foxconn Bloodrage GTI scheda madre Socket B (LGA 1366) ATX e la valutazione media da parte degli esperti è di 87 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
87%
Source Testseek summary Average rating
Reviews
Updated:
2014-10-12 10:57:44
Es ha coleccionado 6 opiniones de expertos para Foxconn Bloodrage GTI placa base Socket B (LGA 1366) ATX y la calificación media es 87 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
87%
Source Testseek summary Average rating
Reviews
Updated:
2014-10-12 10:57:44
Dk har samlet 6 ekspertanmeldelser for Foxconn Bloodrage GTI bundkort Socket B (LGA 1366) ATX og den gennemsnitlige ekspertbedømmelse er 87 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
87%
Source Testseek summary Average rating
Reviews
Updated:
2014-10-12 10:57:44
Se har samlat in 6 experttester för Foxconn Bloodrage GTI moderkort Socket B (LGA 1366) ATX och det genomsnittliga betyget är 87 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
87%
Source Review comments Score
trustedreviews.com
Updated:
2014-10-12 10:57:44
In an ideal world we would have reviewed the Foxconn Blood Rage before we moved on to review the GTi version but things haven't shaken out that way. The GTi tag implies that this is the hot hatch version of the original Blood Rage but in actual fact Foxco...
70%
hardwareheaven.com
Updated:
2014-10-12 10:57:44
When Core-i7 was launched last year it was believed that it would be followed by midrange Nehalem CPUs in the first half of 2009 however that did not happen. This meant that motherboard manufacturers who had been planning for a selection of products...
90%
bouweenpc.nl
Updated:
2014-10-12 10:57:44
Core i7 processoren zijn weliswaar al een tijdje uit, maar ze zijn nog steeds heer en meester voor alle gebruikers die het maximum vragen van hun computersysteem. Dat betekent dat de Core i7 niet alleen bij overclockers maar ook bij gamers een gewild...
Good Enorm uitgebreid BIOS voor ervaren overclockers, Sonar XFi "geluidskaart", Clear CMOS knopje bij I/O panel, TriSLI/triCrossfireX ondersteuning, Prima prestaties...
Bad Slechts drie geheugenbanken (ook al heeft Foxconn hier een reden voor), "force reset"knop werkt niet altijd even goed, Het uitgebreid BIOS kan voor verwarring zorgen bij beginnende overclockers...
Bottom line Qua specificaties en special features sluit de Bloodrage GTI van Foxconn prima aan bij de rest van de geteste X58 moederborden. Het enige nadeel dat de Bloodrage GTI toch draagt is dat we drie geheugenbanken hebben in plaats van de gebruikelijke zes. D...
100%
insidehw.com
Updated:
2014-10-12 10:57:44
Foxconn is one of those brands that, willingly or not, you have to respect. Since Foxconn is manufacturing a lot of components (such as DIMM slots, PCIe slots, connectors etc) that are used by companies such as ASUS, GigaByte, DFI etc, you could say th...
Bottom line After some time spent with this motherboard, we managed to achieve respectable 220MHz for basic CPU frequency. After BIOS update we easily achieved 225MHZ (this new BIOS also allowed changes in PCIe frequencies that we raised up to 102MHz). At this se...
0%
Cdrinfo.com
Updated:
2014-10-12 10:57:44
Foxconn Quantum Force is a motherboard based on the Intel X58 chipset and as such, it promises to deliver high performance computing, connectivity and digital entertainment. With more options for accessing and managing other devices, enhanced reliabili...
Bottom line The Foxconn Bloodrage GTI is a relatively affordable priced product for users who wish to buy an Intel X58 processor and benefit from its increased performance. The motherboard is also offering very good overclocking performance. Compared with a comp...
0%
Show all
Customer service details