Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Intel LGA 775 (Socket T)
- - ATX Intel® 915P Express Realtek ALC880
- - 4
- - 32 Mbit
Long product name Foxconn 915P7AC-8EKRS motherboard Intel® 915P Express LGA 775 (Socket T) ATX
:
915P7AC-8EKRS - 775, DDR, Intel 915P + ICH6R, ATX, Ethernet
The long product name of Foxconn 915P7AC-8EKRS motherboard Intel® 915P Express LGA 775 (Socket T) ATX. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
915P7AC-8EKRS - 775, DDR, Intel 915P + ICH6R, ATX, Ethernet
More>>>
Short summary description Foxconn 915P7AC-8EKRS motherboard Intel® 915P Express LGA 775 (Socket T) ATX:
This short summary of the Foxconn 915P7AC-8EKRS motherboard Intel® 915P Express LGA 775 (Socket T) ATX data-sheet is auto-generated and uses the product title and the first six key specs.
Foxconn 915P7AC-8EKRS, Intel, LGA 775 (Socket T), 0, 1, 0+1, 10/100/1000 Mbps, ATX, Intel® 915P Express
Long summary description Foxconn 915P7AC-8EKRS motherboard Intel® 915P Express LGA 775 (Socket T) ATX:
This is an auto-generated long summary of Foxconn 915P7AC-8EKRS motherboard Intel® 915P Express LGA 775 (Socket T) ATX based on the first three specs of the first five spec groups.
Foxconn 915P7AC-8EKRS. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). RAID levels: 0, 1, 0+1. Networking features: 10/100/1000 Mbps. Motherboard form factor: ATX, Motherboard chipset: Intel® 915P Express, Audio chip: Realtek ALC880. BIOS memory size: 32 Mbit