Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - AMD Socket 939
- - micro ATX Realtek ALC655 5.1 channels
- - 4 Maximum internal memory: 4 GB
- - 32 Mbit
Long product name Foxconn 6100K8MA-RS motherboard Socket 939 micro ATX
:
6100K8MA-RS - 939, DDR, GeForce 6100 + nForce 410, Ethernet, micro ATX
The long product name of Foxconn 6100K8MA-RS motherboard Socket 939 micro ATX. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
6100K8MA-RS - 939, DDR, GeForce 6100 + nForce 410, Ethernet, micro ATX
More>>>
Short summary description Foxconn 6100K8MA-RS motherboard Socket 939 micro ATX:
This short summary of the Foxconn 6100K8MA-RS motherboard Socket 939 micro ATX data-sheet is auto-generated and uses the product title and the first six key specs.
Foxconn 6100K8MA-RS, AMD, Socket 939, 4 GB, 0, 1, 10/100 Mbps, micro ATX
Long summary description Foxconn 6100K8MA-RS motherboard Socket 939 micro ATX:
This is an auto-generated long summary of Foxconn 6100K8MA-RS motherboard Socket 939 micro ATX based on the first three specs of the first five spec groups.
Foxconn 6100K8MA-RS. Processor manufacturer: AMD, Processor socket: Socket 939. Maximum internal memory: 4 GB. RAID levels: 0, 1. Networking features: 10/100 Mbps. Motherboard form factor: micro ATX, Audio output channels: 5.1 channels, Audio chip: Realtek ALC655