Forza Refurbished logo

Forza Refurbished iPad Apple Air 4G LTE 16 GB 24.6 cm (9.7") Wi-Fi 4 (802.11n) iOS Grey

Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90657
Info modified on:
14 Mar 2024, 17:31:49
Short summary description Forza Refurbished iPad Apple Air 4G LTE 16 GB 24.6 cm (9.7") Wi-Fi 4 (802.11n) iOS Grey:

Forza Refurbished iPad Apple Air, 24.6 cm (9.7"), 2048 x 1536 pixels, 16 GB, iOS, 478 g, Grey

Long summary description Forza Refurbished iPad Apple Air 4G LTE 16 GB 24.6 cm (9.7") Wi-Fi 4 (802.11n) iOS Grey:

Forza Refurbished iPad Apple Air. Display diagonal: 24.6 cm (9.7"), Display resolution: 2048 x 1536 pixels. Internal storage capacity: 16 GB. Processor family: Apple, Processor model: A7. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera, Front camera resolution (numeric): 1.2 MP, Front camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Assisted GPS (A-GPS). Weight: 478 g. Operating system installed: iOS. Product colour: Grey

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.