location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Forza Refurbished Apple iPhone 6s Plus 14 cm (5.5") Single SIM iOS 10 4G 128 GB Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Forza Refurbished Check ‘Forza Refurbished’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Apple iPhone 6s Plus
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S013N6S128ZW
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Forza Refurbished’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Forza Refurbished: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13490
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Forza Refurbished Apple iPhone 6s Plus 14 cm (5.5") Single SIM iOS 10 4G 128 GB Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 14 cm (5.5") 1920 x 1080 pixels
  • - Apple A9
  • - 128 GB
  • - 4G Single SIM NanoSIM
  • - 802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n) Bluetooth 4.2 Near Field Communication (NFC)
  • - Single camera 12 MP
  • - Lithium-Ion (Li-Ion)
  • - iOS 10
More>>>
Short summary description Forza Refurbished Apple iPhone 6s Plus 14 cm (5.5") Single SIM iOS 10 4G 128 GB Grey:
This short summary of the Forza Refurbished Apple iPhone 6s Plus 14 cm (5.5") Single SIM iOS 10 4G 128 GB Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Forza Refurbished Apple iPhone 6s Plus, 14 cm (5.5"), 1920 x 1080 pixels, 128 GB, 12 MP, iOS 10, Grey

Long summary description Forza Refurbished Apple iPhone 6s Plus 14 cm (5.5") Single SIM iOS 10 4G 128 GB Grey:
This is an auto-generated long summary of Forza Refurbished Apple iPhone 6s Plus 14 cm (5.5") Single SIM iOS 10 4G 128 GB Grey based on the first three specs of the first five spec groups.

Forza Refurbished Apple iPhone 6s Plus. Display diagonal: 14 cm (5.5"), Display resolution: 1920 x 1080 pixels. Processor family: Apple, Processor model: A9. Internal storage capacity: 128 GB. Rear camera resolution (numeric): 12 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: iOS 10. Product colour: Grey. Weight: 192 g

Display
Display diagonal *
14 cm (5.5")
Screen shape
Flat
Panel type
IPS
Display resolution *
1920 x 1080 pixels
Contrast ratio (typical)
1300:1
Touch technology
Multi-touch
Display brightness
500 cd/m²
Touchscreen type
Capacitive
Pixel density
401 ppi
Processor
Processor family *
Apple
Processor model *
A9
64-bit computing
Yes
Coprocessor
Yes
Coprocessor model
M9
Storage
Internal storage capacity *
128 GB
Compatible memory cards *
Not supported
Camera
Rear camera resolution (numeric) *
12 MP
Rear camera aperture number
2.2
Digital zoom
3x
Front camera type *
Single camera
Front camera resolution (numeric) *
5 MP
Front camera aperture number
2.2
Rear camera flash *
Yes
Video capture resolution (max)
3840 x 2160 pixels
Maximum frame rate
240 fps
Video recording modes
720p, 1080p, 2160p
Rear camera type *
Single camera
Auto focus
Yes
Zoom capability
Yes
Face detection
Yes
Video recording
Yes
Video stabilizer
Yes
Geotagging
Yes
Multi-shot
Yes
Self-timer
Yes
Network
SIM card capability *
Single SIM
Mobile network generation *
4G
SIM card type *
NanoSIM
2G standards
Edge, GSM
3G standards *
DC-HSDPA, HSPA+, TD-SCDMA, UMTS
4G standard *
LTE
Wi-Fi *
Yes
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Bluetooth *
Yes
Bluetooth version
4.2
2G bands (primary SIM)
850, 900, 1800, 1900 MHz
3G bands supported
850, 900, 1700, 1900, 2100 MHz
AirPlay
Yes
Near Field Communication (NFC)
Yes
Subscription
Subscription type *
No subscription
Ports & interfaces
USB port *
No
Headphone connectivity
3.5 mm
Lightning connector
Yes
Messaging
Short Message Service (SMS)
Yes
Multimedia Messaging Service (MMS)
Yes
Instant messaging (IM)
Yes
Chat
Yes
E-mail
Yes
Design
Form factor *
Bar
Product colour *
Grey
Colour name
Space Grey
Performance
Video call
Yes
Fingerprint reader
Yes
Speakerphone
Yes
Voice dialling
Yes
Voice commands
Yes
Vibrating alert
Yes
Refurbished
Yes
Navigation
Assisted GPS (A-GPS)
Yes
GPS (satellite)
No
GLONASS
Yes
Electronic compass
Yes
Position location *
Yes
Multimedia
Speakers
Mono
Audio formats supported
AAC, AAX, AAX+, AIFF, HE-AAC, M4A, MP3, WAV
Video formats supported
AVI, M4V, MOV, MP4
Image formats supported
GIF, JPG, TIF
Document formats supported
DOC, DOCX, HTM, HTML, ICS, PDF, PPT, PPTX, RTF, TXT, VCF, XLS, XLSX
Archive formats supported
Zip
Video compression formats
H.264, M-JPEG, MPEG4
Call management
Call waiting
Yes
Call divert
Yes
Call hold
Yes
Caller ID
Yes
Conference call
Yes
Call timer
Yes
Software
Platform *
iOS
Operating system installed *
iOS 10
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Bundled software
FaceTime, Safari, Siri, iTunes Store, App Store, iBooks, iCloud Drive
Battery
Battery technology
Lithium-Ion (Li-Ion)
Talk time (3G) *
24 h
Standby time (3G) *
384 h
Browsing time (Wi-Fi)
12 h
Browsing time (3G)
12 h
Browsing time (4G)
12 h
Continuous audio playback time
80 h
Continuous video playback time
14 h
Sensors
Proximity sensor
Yes
Accelerometer
Yes
Ambient light sensor
Yes
Gyroscope
Yes
Orientation sensor
Yes
Barometer
Yes
Weight & dimensions
Width
77.9 mm
Depth
7.3 mm
Height
158.2 mm
Weight *
192 g
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Storage temperature (T-T)
-20 - 45 °C
Operating relative humidity (H-H)
5 - 95%
Operating altitude
0 - 3000 m
Packaging content
AC adapter included
Yes
Headset included
No
Other features
Touchscreen
Yes
Technical details
Material
Aluminium
Source Testseek summary Average rating
Reviews
Updated:
2016-12-14 09:27:36
Uk has collected 505 expert reviews for Forza Refurbished Apple iPhone 6s Plus 14 cm (5.5") Single SIM iOS 10 4G 128 GB Grey and the average expert rating is 87 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
87%
Source Review comments Score
crowdedbrain.co.uk
Updated:
2016-12-14 09:27:33
I've recently reviewed the iPhone SE and last year I took a look at the iPhone 6S . I'm also due to get in an iPhone 7 to review shortly. However in the meantime I managed to source in an iPhone 6s Plus from Vodafone, primarily as I needed a 4K camera to...
Bottom line Build quality is superb on the iPhone 6s Plus and the larger battery/screen size are both great, as is playing games, watching videos and browsing the web.However if I'm being brutally honest the biggest problem with the iPhone 6s Plus is actually not the...
70%
techradar.com/au/
Updated:
2016-12-14 09:27:33
In 2014 Apple finally gave us an iPhone which offered a display to rival its Android flagship counterparts, while enabling you to really take advantage of the apps, games, movies and TV shows in its expansive libraries.The iPhone 6 Plus was expensive, b...
Good 3D Touch has exciting potential, Bright, vibrant display, Fussfree camera...
Bad Big and heavy, Expensive, Minor software flaws...
Bottom line Apple has reinvigorated its phablet without rewriting the playbook thanks to its smart 3D Touch technology and a more power under the hood. It's not the upgrade some will have been hoping for, but it's the upgrade we've got...
80%
macworld.co.uk
Updated:
2016-12-14 09:27:33
Welcome to our iPhone 6s Plus review.Our iPhone 6s Plus review evaluates the design, features and specs of Apple's new iPhone 6s Plus smartphone. This is still an early review, based on the two to three days we've had to play around with the iPhone 6s Plu...
Good Big screen, Still a surprisingly thin and light device (although it's slightly heavier than 6 Plus), Brilliant 3D Touch feature, Price drop following iPhone 7 announcement...
Bad Live Photos seem likely to fill up storage quickly, and this still starts at just 16GB, 3D Touch can be confusing (particularly at first)...
Bottom line "The only thing that's changed is everything," says Apple. Not quite true, it must be said, but there are certainly more significant upgrades and rethinks in the iPhone 6s Plus than we'd expect from an S-class update.3D Touch is a major change, with immen...
100%
expertreviews.co.uk
Updated:
2016-12-14 09:27:33
If you thought that the ‘S’ versions of Apple’s iPhone were a small upgrade before for the next big release, prepare to be impressed by the iPhone 6S Plus. With this model almost every element important to a smartphone has been changed, from the CPU and c...
Bottom line The iPhone 6S Plus is incredibly fast, adds the brilliant 3D touch and has a top-notch camera – it’s a superb high-end phone...
100%
mobilesyrup.com
Updated:
2016-12-14 09:27:33
It's April and not only is there still snow on the ground in Toronto, but Canadian consumers have a new pair of smartphones to check out in the recently released Galaxy S7 edge and the soon-to-be-released LG G5 .With no flagship phones set to come out in...
0%
mobilesyrup.com
Updated:
2016-12-14 09:27:33
I'm going to preface this video by stating that I used a Nexus device for three years before deciding to make the switch to the iPhone 6s Plus . Apple's latest iPhone has been my daily driver for the past six months.I've dropped it; I've charged the batte...
0%
tomshardware.co.uk
Updated:
2016-12-14 09:27:33
The iPhone 6s and 6s Plus may look just like last year's iPhones, but hardware updates and Apple's new 3D Touch feature make them feel completely new. While the new cameras and 4K video recording may get the hype, it's the 2GB of RAM that steals the show...
0%
dailystar.co.uk
Updated:
2016-12-14 09:27:34
DAVE SNELLING/DAILY STAR ONLINEAPPLE iPHONE 6s PLUSLIKE: 3D Touch is a game-changer • Super-fast processor • Better cameras • Good batteryDISLIKE: No wireless charging • Screen resolution could be better • Still expensive...
Good 3D Touch is a game-changer, Super-fast processor, Better cameras, Good battery...
Bad No wireless charging, Screen resolution could be better, Still expensive...
Bottom line We're big fans of Apple's big phone.It's fast, has a great battery and the camera upgrades are enough to keep up with the competition.However, it's 3D Touch that really sets this device apart from its rivals.Within minutes of getting it in your hands this...
100%
alphr.com
Updated:
2016-12-14 09:27:34
When Steve Jobs first mocked the trend for giant smartphone screens, he couldn't possibly have envisaged how popular they'd become. I'm all but certain he'd have spun it in his favour, though, simply by stating that Apple's phones, though late to the part...
Bottom line For all other aspects of the iPhone 6s I'm going to refer you to my review of the iPhone 6s. That's because, to all intents and purposes, the iPhone 6s Plus is identical. It may have a larger screen and a slightly better camera, but the rest of the packag...
100%
Theinquirer.net
Updated:
2016-12-14 09:27:34
THE IPHONE 6 PLUS was Apple's first foray into the phablet market, and a year on from its release the firm has updated the model with a few new features. The iPhone 6S Plus has the same larger screen and build size of its predecessor, but adds 3D Touch an...
Good Great performance, decent battery life, 3D Touch, large screen...
Bad Too large for one-handed use...
Bottom line The iPhone 6S Plus offers a large, good quality screen and great performance, while 3D Touch is an impressive piece of tech and a useful addition. The 6S Plus is a great choice of handset for anyone looking for a phablet with a premium build, although the...
0%
reviewed.com
Updated:
2016-12-14 09:27:34
In the world of smartphones, bigger isn't necessarily better. It's just bigger. But when your smartphone becomes your go-to device for staying in touch, staying informed, and capturing photos, a bigger display can come in handy. This is a truth Samsung mo...
Bottom line I went ahead and made a checklist of simple, easy-to-understand reasons why the iPhone 6s Plus might be a good fit for you over, say, the iPhone 6s: You can't get enough of really big smartphones. That's pretty much all I can come up with. L...
0%
canadianreviewer.com
Updated:
2016-12-14 09:27:34
Like with most supersized smartphones, the iPhone 6S Plus either fits you or it doesn't. If it is too large, or too heavy to carry or use in one hand, the smaller iPhone 6S is probably your best option.For me, the iPhone 6S Plus is a work device. It handl...
80%
tbreak.ae
Updated:
2016-12-14 09:27:34
TLDR: The iPhone 6s is the best iPhone yet.You didn't need me to tell you that. Apple's already doing a great job at that. And almost every review you've read has highlighted that. So what could I possibly add that hasn't been talked about? Not much reall...
0%
v3.co.uk
Updated:
2016-12-14 09:27:35
The iPhone 6 Plus was Apple's first foray into the phablet market, and a year on from its release the firm has updated the model with a few new features. The iPhone 6S Plus has the same larger screen and build size of its predecessor, but adds 3D Touch an...
Good Great performance, decent battery life, 3D Touch, large screen...
Bad Cost, too large for one-handed use...
Bottom line The iPhone 6S Plus offers a large, good quality screen and great performance, while 3D Touch is an impressive piece of tech and a useful addition. The 6S Plus is a great choice of handset for anyone looking for a phablet with a premium build, although the...
80%
digitalversus.com
Updated:
2016-12-14 09:27:35
You don't change a best-selling team. Like all of Apple's "s" series, there's no change from the original's design. You'll have to wait for the iPhone 7 in 2016 (if it comes) to see a new look. The 6s Plus is identical to the 6 Plus, except that it's 0.2...
Good The best phablet IPS screen for overall appearance and handling, Improved handing thanks to new aluminum alloy and 3D Touch shortcuts, Superlong battery life, 3D Touch is so useful it becomes a musthave, Speed and performance, whatever you're using it for...
Bad No progress on the facade to screen ratio, Photo quality not up to the standard of the new leaders in the field, A few practical settings get lost in the iOS labyrinth, No Quick Charging...
Bottom line Although a spin-off from the iPhone 6 Plus, the 6s Plus is actually the best iPhone to be launched to date. It gives you more or less the same basic experience as the iPhone 6s, but with massively improved battery life, which is sometimes even twice as lo...
100%
macworld.co.uk
Updated:
2016-12-14 09:27:35
Which is better: the iPhone 6s Plus or the Google Nexus 6P?If you're trying to choose between Apple's iPhone 6s Plus and a big-screen Android phone, Google's Nexus 6P is likely to be one of the options you're considering.Both the 6s Plus and 6P are big de...
0%
techadvisor.co.uk
Updated:
2016-12-14 09:27:35
It may not slip off the tongue as easily as iPhone 6 Plus , but the 6S Plus is better in almost every way. Find out why in our iPhone 6S Plus review Being an ‘S' model, the iPhone 6S Plus doesn't have looks to distinguish itself as the new phone. But, as...
Bottom line The iPhone 6S Plus is a remarkable phone, and it's without doubt the best iPhone Apple has ever made. Just don't buy the 16GB model which doesn't have nearly enough storage. Few other phones are launching with screens under 5in which – if anything – makes...
80%
gadgetshow.channel5.com
Updated:
2016-12-14 09:27:35
It's been just over a year since we first saw Apple launch its supersized phablet, the iPhone 6 Plus, and now it's been given the 's' treatment with the iPhone 6s Plus, making it speedier, slightly smarter and a teeny bit thicker too. Of course, bigger do...
80%
mobilechoiceuk.com
Updated:
2016-12-14 09:27:35
By Sunetra ChakravartiEveryone expected a lot and then they didn't. They said everything would change and also said nothing will change. People were ready to joke about how it being a tock year of the tick tock pattern that Apple follow, we would just see...
Good iOS 9 great, 3D Touch, Brilliant battery life, upscaled camera, Selfie camera is pin sharp, Live Photos great touch...
Bad Too big for some, expensive...
Bottom line This is a fabulous phone. It delivers everything you would expect from a top manufacturer at the top of their game, that they sell for top dollar. The camera with Optical Image Stabilisation is staggeringly good and there is 4K video recording as well. A...
80%
goodgearguide.com.au
Updated:
2016-12-14 09:27:35
A discussion would've taken place during the development of the iPhone 6s Plus. “Do we retain the iPhone's identifiable styling or make a comfortable phablet,” would've been asked. A credible question worthy of serious consideration.The first time Apple i...
Good Powerful CPU and GPU combo, 3D Touch streamlines navigation, TouchID finger scanner leads the market, Higher resolution cameras, Excellent battery life...
Bad Needlessly large form factor, Primary camera could still be higher in resolution, Expensive...
70%
expertreviews.co.uk
Updated:
2016-12-14 09:27:35
From the outside, you really can’t tell the difference between the iPhone 6S Plus and the iPhone 6 Plus . Both are pretty much the same size and shape, although the iPhone 6S Plus is 0.1 mm taller and wider and 0.2mm thicker. I think it’s fair to say that...
Bottom line The iPhone 6S is full of genuinely new and useful features, including the excellent 3D Touch, the powerful A9 chip and a greatly improved camera. Combined with the excellent iOS 9 operating system, the combination adds up to the best high-end smartphone t...
100%
hardwarezone.com.ph
Updated:
2016-12-14 09:27:35
“The only thing that's changed is everything” reads the slogan for the iPhone 6s and iPhone 6s Plus. It's a tongue-in-cheek reference to the perception that Apple's 's' models aren't particularly exciting.And yes, it's true that the 's' models generally l...
0%
thunderbaylive.com
Updated:
2016-12-14 09:27:36
Lisa Gade compares the iPhone 6s Plus and the Samsung Galaxy Note 5 smartphones. Check out our video review of the iPhone 6s Plus...
0%
itpro.co.uk
Updated:
2016-12-14 09:27:36
It's easy to overlook the alternate 'S' year iPhones as they have the same casings as the models introduced the year before, but that would be a mistake. 'S' series iPhones have tended to introduce interesting and useful features that were overlooked or r...
Good 3D Touch works well and is surprisingly useful, Fast performance, High quality camera, Sturdy build...
Bad 16GB base model just doesn't have enough storage space, Live Photos a bit gimmicky...
Bottom line A top-notch big smartphone that's better than ever...
100%
gadgetguy.com.au
Updated:
2016-12-14 09:27:36
If you're in the market for a big phone, Apple is ready with a new phone, and if you want it to come with all the features everyone else has plus that lovely Apple touch, the news is very good.The second generation of the iPhone 6 is here, and with it a n...
Good Very well built; Performance is top notch; Battery can get two days; Camera upgrades are worth checking out and make the phone highly competitive against other flagships; 3D Touch adds an extra level of control, allowing one handed operation; Fingerprint...
Bad Expensive; No way of getting 4K video off the phone and over to a 4K TV easily; No upgradeable storage, as is typical with Apple;...
Bottom line The “S” releases of the iPhone have never been the ones consumers raved about. Maybe it was the fact that it was harder to tell what had changed, a fact owing nicely to the idea that the body stayed the same, and that the features were more incremental th...
90%
theregister.co.uk
Updated:
2016-12-14 09:27:36
Again, the phone with an...
0%
techpinas.com
Updated:
2016-12-14 09:27:36
My good friend Nikko Viquiera who's now based in New York finally got his Apple iPhone 6S Plus from AT&T yesterday -- and because he's nice and all, he emailed me these unboxing photos of the handset to share with you guys. Thanks, Niks!...
0%
Digitaltrends.com
Updated:
2016-12-14 09:27:36
Typically, Apple's S year upgrades aren't too exciting, but this year, it's really gone all out with the new iPhone 6S and 6S Plus. The improvements aren't plentiful, but they are meaningful, which is more important. The camera upgrade is perhaps the best...
Good Same gorgeous look and quality build, Big camera upgrades make a difference, 3D Touch livens up iOS 9, Stronger aluminum construction...
Bad Smaller battery, Entry-level 16GB storage is insufficient...
Bottom line The DT Accessory PackUp your game and the get the most out of your gear with the following extras, hand-picked by our editors:Night cable from native Union ($40)This super-long Lightning cable will make sure you can always reach your power hungry phone. I...
90%
stuff.tv/my/
Updated:
2016-12-14 09:27:36
When Apple's first phablet dropped last year, it basically turned out to be a big iPhone.Although Samsung's Note series had shown you could do a lot of things differently with an ample display, the iPhone 6 Plus simply offered you more of the same. More b...
Good Big bold screen to show off your pictures, OIS is a much appreciated newly added boon for shooting 4K video, 3D Touch is the future of smartphone navigation...
Bad A little too much phone to handle for smaller hands, Apple can afford to pack a few more pixels into all that screen real estate in light of 4K...
Bottom line No matter what people say, size matters. And because of its sheer screen size, the iPhone 6s Plus does tremendously well at showcasing some of Apple's new hardware features. It's particularly good for 3D Touch, and has a great screen for showing off those...
80%
pcauthority.com.au
Updated:
2016-12-14 09:27:36
When Apple's first phablet dropped last year, it basically turned out to be a big iPhone. Although Samsung's Note series had shown you could do a lot of things differently with an ample display, the iPhone 6 Plus simply offered you more of the same. Mor...
Bottom line The iPhone 6s Plus provides an expansive immersive experience thanks to its giant screen - but that's only if you can handle it...
80%
pocket-lint.com
Updated:
2016-12-14 09:27:36
It's September, the kids have gone back to school, Starbucks has started selling Pumpkin Spice Lattes, and Apple has released two new iPhones: the iPhone 6S Plus being the larger 5.5-inch screen device than the standard 4.7-inch 6S . But with this being a...
Good Big screen size, great battery life, improved camera with optical stabilisation, slick operation from 3D Touch...
Bad It's big and heavy which simply won't be suitable for everyone, screen resolution behind the flagship curve...
Bottom line Just like the original, the iPhone 6S Plus is the big-scale Apple phone for the kind of user who uses two hands and isn't bothered about the weight or space needed to fit one into their pocket. Although most S upgrades bring minor tweaks, the iPhon...
90%
digitalspy.com
Updated:
2016-12-14 09:27:36
The iPhone 6S Plus, Apple's second super-sized smartphone, is for all intents and purposes a souped-up 6 Plus. A year on from the #Bendgate brouhaha it's been tweaked and tinkered with to make a more reliable PR partner for its smaller iPhone 6S sibling t...
Bottom line The iPhone 6S Plus is in some ways a classic odd-year upgrade from Apple, upping the internal performance, functionality and outer materials having had 12 months to road test the chassis. But the 3D Touch screen makes it slightly more than that, too. If L...
100%
techradar.com
Updated:
2016-12-14 09:27:36
Apple's done it again – launched the smaller "normal" iPhone and then super-sized it. Ladies and gentlemen, welcome to the iPhone 6S Plus.Aside from the fact that's a lot of words to say (although let's be glad Apple's not calling it the "new Big iPhone")...
Good Great screen, Powerful camera, Impressive 3D interface...
Bad Still hefty, Loves fingerprint smudges.
Bottom line Apple's second generation phablet was always going to be an incremental upgrade, so it's no surprise that a number of comparisons can be drawn between the iPhone 6S Plus and its predecessor.Side by side they're practically impossible to tell apart, but it...
80%
mobilephones.com
Updated:
2016-12-14 09:27:36
The Apple iPhone 6s Plus is made from premium materials, creating durability and a refined look. 7000 Series aviation grade aluminium has been used to create a strong body while the glass element has been manufactured using a dual ion-exchange that makes...
94%
techadvisor.co.uk
Updated:
2016-12-14 09:27:36
Apple recently announced its latest flagship phones, the iPhone 6s and iPhone 6s Plus alongside an updated Apple TV and a super-size iPad Pro . Boasting new 3D Touch technology and an improved camera, the iPhone 6s Plus looks absolutely amazing – but how...
Bottom line Based on the spec, we'd have to opt for the iPhone 6s Plus – the introduction of 3D Touch and an improved camera are both major plus points for the phone, and that's without mentioning the upgraded A9 processor and 2GB of RAM. However, with this being sai...
0%
whathifi.com
Updated:
2016-12-14 09:27:36
Apple has made a rather bold statement about its new iPhone 6S and iPhone 6S Plus : “The only thing that's changed is everything”. Hyperbole, perhaps, but it certainly makes us want to find out whether it's going to be worth upgrading to the 6S Plus from...
Good Stunning screen, premium build, Crisp, punchy and insightful picture, Class-leading sound quality, Smooth and intuitive interface, Great camera...
Bad No hi-res audio support, Expensive...
Bottom line That price tag aside, the iPhone 6S Plus has impressed us. It's a better smartphone by Apple's own standards as well, with excellent sound quality finally getting the fifth star that eluded last year's model.It won't be the device to win over non-Apple fa...
100%
trustedreviews.com
Updated:
2016-12-14 09:27:36
iPhone 6S Plus release date: 25 September, Pre-order from 12 September iPhone 6S Plus price: £619/$749 for 16GB model iPhone 6S Plus specs: 5.5-inch 3D Touch screen, new toughened glass, A9 processor,12-megapixel iSight camera supporting 4K What a differe...
Good 3D Touch is awesome, Stupendous performance, Two great new cameras, Solid battery life...
Bad Still too big, No fast-charging, 16GB version isn't big enough...
Bottom line iPhone 6S – Battery life 2,750mAh, non-removable Li-on battery One of the reasons I preferred the iPhone 6 Plus to the iPhone 6 was battery life. It would last two days if I was careful. That's useful if you ever find yourself away from a plug socket for...
90%
T3.com
Updated:
2016-12-14 09:27:36
Firstly, it automatically comes with a larger battery, a bigger screen and more estate to look at your apps on – plus it can work in landscape.In terms of the way it looks, well, if you picked up last year's model then you would be hard-pressed to tell th...
Good 3D Touch, Premium design, Slick interface...
Bad One-hand use is tricky...
Bottom line The iPhones 6S Plus is the best Apple phablet around. That's not exactly difficult when it's only got the 6 Plus as competition, but Apple's done enough to upgrade the 6S Plus in some key areas.There won't be enough improvements and new features for some...
100%
itpro.co.uk
Updated:
2016-12-14 09:27:36
It's a new big iPhone! The iPhone 6s Plus has a host of new features despite looking almost identical to its predecessor. Interestingly, the original iPhone 6 Plus remains on sale at a cheaper price. This begs the question of which one should you choose w...
0%
knowyourmobile.com
Updated:
2017-04-09 01:08:42
While the 7 is the newest model, the iPhone 6 Plus is still flying off the shelves thanks to its large display and cheaper price point. Regardless of its stellar sales, some people always say the S series is worth avoiding.But in my opinion, it is clear t...
Good Double the RAM and processing power of its predecessor. A Touch ID that works in milliseconds instead of seconds. Vastly improved cameras and video recording capabilities, though it lacks the dual lens camera of the iPhone 7. That 3D Touch display is goin...
Bad Live Photos, while cool, probably won't be used much by most people. Only two storage options. Verdict: No question about it: the iPhone 6s Plus is the fastest, most advanced iPhone ever. If you are thinking of upgrading, now is the time. Apple might as w...
Bottom line The iPhone 6s Plus costs £599 (32GB) or £699 (128GB) new. While not as good as the iPhone 7 with its dual lens camera, the iPhone 6s Plus is the best S-series upgrade ever. The 3D Touch display, the pure speed of the device, and the major improvements to...
100%
devontechsupport.com
Updated:
2017-05-20 01:33:21
Update: iPhone 7 and iPhone 7 Plus aren't here quite yet, but we have tested out iOS 10 and updated this review to reflect how it'll change the current iPhone 6S Plus.In 2014 Apple finally gave us an iPhone which offered a display to rival its Android fla...
Good I was a little disappointed to find Apple had stuck with a full HD resolution, but take nothing away from the display on the iPhone 6S Plus. It's bright, clear and vibrant and I had no issues when watching movies and playing games, The power from the new...
Bad Apple's made the iPhone 6S Plus bigger (slightly) and heavier (considerably), meaning it's still a beast to hold and very difficult to use one handed, For those who walk down the street tapping away on their iPhone with one hand and sipping from a frappe...
Bottom line Apple's second generation phablet was always going to be an incremental upgrade, so it's no surprise that a number of comparisons can be drawn between the iPhone 6S Plus and its predecessor.Side by side they're practically impossible to tell apart, but it...
0%
macworld.co.uk
Updated:
2017-06-29 01:15:27
Which is the best phablet: Samsung's new Galaxy Note 7, or Apple's iPhone 6s Plus?Apple's iPhone 6s Plus is top dog for now, but its reign is coming to an end: the iPhone 7 launches next month, and next-gen rivals are coming thick and fast. Among them is...
Bottom line As mentioned above, this isn't a totally fair comparison - the iPhone 6s Plus is very nearly a year old, while the Note 7 is so new that most stores aren't even allowing pre-orders yet. So it probably shouldn't be a surprise that the Note 7 is better-spec...
0%
techadvisor.co.uk
Updated:
2017-07-06 01:15:25
The Nexus 6P is Google's second stab at a phablet, and you could say the same about the iPhone 6S Plus even if one is more revolutionary than evolutionary. If you're trying to decide between these two, our Google Nexus 6P vs iPhone 6S Plus comparison will...
0%
techadvisor.co.uk
Updated:
2017-07-07 01:22:25
As expected, Apple has announced the iPhone 6S and iPhone 6S Plus smartphones but what's the difference between the two? Here's our iPhone 6S vs iPhone 6S Plus comparison including price and specs. Here to take on the Galaxy S6, Xperia Z5, One M9 and oth...
Bottom line As with the previous generation, you'll want to buy the iPhone 6S Plus over the regular model if you want a larger screen and optical image stabilisation - if you don't mind paying extra for it and don't mind a bulkier, heavier phone.Tags:Smartphones,Gadg...
0%
macworld.co.uk
Updated:
2017-08-10 01:26:58
I want an iPhone with a big screen. Should I get the new iPhone 6s Plus, or last year's iPhone 6 Plus?Which is the best iPhone model to get: the new iPhone 6s Plus or the older iPhone 6 Plus? If screen size is the most important thing, you might be wantin...
Good New iPhone 6s Plus has faster A9 processor, Old iPhone 6 Plus is cheaper, New iPhone 6s Plus has 3D Touch...
Bad Both models are strangely slippery to hold, Screens are slightly too big to use onehanded, Camera protrudes from otherwise sleek frame...
Bottom line On the whole we'd go for the new iPhone 6s Plus if possible. It packs a lot of extra features for the money, and both 3D Touch and Hey Siri have become a regular part of our iPhone experience that we wouldn't want to go without. These alone would be worth...
80%
macworld.co.uk
Updated:
2017-08-10 01:26:58
Apple's latest generation of iPhone devices, the iPhone 6s and iPhone 6s Plus are now on sale. You can pre-order the new iPhone from Apple, using the website or Apple Store app.Two models of iPhone are available in varying colours and internal storage siz...
Good iPhone 6s is easier to hold, iPhone 6s plus has better battery life, iPhone 6s has optical image stabilisation...
Bad iPhone 6s Plus is too big to exercise with, both models are expensive...
Bottom line Much of whether you choose an iPhone 6s or an iPhone 6s Plus depends on how much you value portability. The smaller iPhone is, in many ways, more practical. It's easier to carry, hold and store the iPhone 6s and some people find the larger iPhones Plus a...
0%
fatducktech.com
Updated:
2017-08-16 02:07:40
The post-release hype has died down (a little), but do Apple's latest smartphones make sense if you're upgrading?As always, that's a question that's best answered by looking at where you're coming from in smartphone terms. If you've never used or owned a...
Bottom line The iPhone 6s and 6s Plus still have some distinct advantages in their DNA that make them compelling prospects. App developers seem to flock to Apple first in terms of releases, and the stronger hold over apps generally means that the iOS version of a giv...
0%
mobilesyrup.com
Updated:
2017-08-16 02:07:41
By now, the “S” series iPhone follows a predictable pattern: it retains the same design as its predecessor, but debuts a new flagship feature that, over time, trickles down (or up) to the rest of Apple's hardware lineup.This year the new iPhones, the 6s a...
0%
hungrygeeks.ph
Updated:
2017-09-28 01:42:38
Just after a few weeks after the official launch of Apple's new line of iPhones – the iPhone 6S and 6S Plus, Lazada is now offering these new iPhones for purchase in their website.The Apple iPhone 6S and 6S Plus are now available online thru Lazada, surpr...
0%
hungrygeeks.ph
Updated:
2017-09-28 01:42:38
During the event earlier, Apple announced their new flagship smartphone dubbed as the iPhone 6S and 6S Plus. At first glance, you won't notice any changes in the design and look – but wait till you see what's inside. Here are the new features:The main hig...
0%
hardwarezone.com.my
Updated:
2017-11-01 02:20:57
Which smartphone flagship from 2015 (and continuing into 2016) has the best camera of them all? we've rounded up the Apple iPhone 6s Plus, Google Nexus 6P by Huawei, LG V10, Samsung Galaxy Note5 and the Sony Xperia Z5 Premium and pit their cameras against...
0%
macworld.com.au
Updated:
2017-12-01 03:40:03
One of my least favorite things about the iPhone 6 design is that it feels a bit slippery, like a bar of soap. I never used to put cases on my iPhones, but my iPhone 6 has been in a case for the past year. Early reports suggested that the metal surface of...
Bottom line While I've got a few quibbles about the iPhone 6s and iPhone 6s Plus—the ungenerous 16GB base configuration, a lack of improvement to battery life, a desire for Live Photos to be a bit higher in quality—these are all quibbles around the edges of a remarka...
0%
techpinas.com
Updated:
2018-06-12 04:48:55
"Mark, I've had my Apple iPhone 6S Plus for almost three years now but, I don't know, I can't seem to let go of it to upgrade to a new iPhone. Sure, the Apple iPhone X looks great with that all-screen face but I just don't feel compelled to ditch my curre...
0%
knowyourmobile.com
Updated:
2019-11-13 21:15:18
Apple's iPhone 6 range caused quite a few upsets for longstanding iPhone users. For the first time in the iPhone's history, you couldn't get an iPhone with a 4in display. People weren't happy. This is why we got the iPhone SE; it was an apology from Appl...
80%
technave.com
Updated:
2019-11-13 21:15:23
Hey guys, you might have been busy preparing for Chinese New Year or a short getaway trip this coming weekend. But have you sought out your Valentines Day gift yet? No worries, we're here to help you out. Check out our picks for the top 7 pink smartphones...
0%
hardwarezone.com.ph
Updated:
2019-11-13 21:15:24
Smartphones are one of the most competitive consumer markets out there, especially at the high-end where manufacturers get to showcase their latest and greatest research and development and most luxurious designs. We've rounded up six of the best flagship...
0%
hipsterpixel.co
Updated:
2019-11-13 21:15:24
This iPhone 6S Plus is the top of the game product for Apple both technology-wise and revenue-wise. This makes it a peculiar product to review as it becomes the new standard in terms of technology and style set by Apple for its other products.The design h...
Good Touch ID 2 is amazing, Great battery life, More memory, better performance, Stabilized 4K video...
Bad Still slippery, Very pricy, Some UI elements hard to reach...
Bottom line I said in my Branchez-vous review that the iPhone 6S Plus was the best iPhone on the market, partly because I did not want to start a flame war on Android vs. iPhone in the comments (they tend to be too easy to start). Having only glanced at recent Androi...
83%
phonearena.com
Updated:
2016-12-14 09:27:33
Apple may have well come up with the blueprint of the modern smartphone, but when it comes to extra-large devices—or what we've come to begrudgingly refer to as 'phablets'—Samsung led the charge. The Galaxy Note, released in 2011, is that original phable...
Good More ergonomic, S Pen stylus, Waterresistant, More intuitive...
Bottom line Right off the bat, if we compare the Note 7 to a 64GB iPhone 6s Plus, their prices are about the same (though you do have the option for a 16 GB 6s Plus at $100 less). However, with the latter scheduled for an the update come September, its price will lik...
0%
phonearena.com
Updated:
2016-12-14 09:27:33
Smartphone manufacturers are always looking to be among the first to bring users the next big thing. Sometimes those moves pay off, and things like the rise of phablet-sized devices, the return of fingerprint scanners, and support for fast charging have...
Bottom line Whether you're looking at the Apple iPhone 6s Plus or the Moto Z Force Droid, both these phones offer some tangible benefits over the iPhone 6s and Moto Z Droid, respectively. Those benefits don't come without trade-offs, though, and from added expense, t...
0%
phonearena.com
Updated:
2016-12-14 09:27:33
With the G5 , LG introduced a thorough overhaul of its high-end line, eschewing plastic construction for a metal coating, and enhanced the novelty factor with a funky modular design that lets you add various attachments to the phone with ease. Add to the...
Good Great outdoor visibility, Intriguing modular design, Stellar battery life, 3D Touch input, Quality software ecosystem...
Bottom line The LG G5 comes with a brand new modular chassis and a dual camera solution that amount to a unique phone amongst this season's flagships. It is smaller and easier to handle than the iPhone 6s Plus, though the craftsmanship leaves something to be desired...
0%
androidauthority.com
Updated:
2016-12-14 09:27:33
For a lot of people, the only comparison worth making in the smartphone world is between the latest and greatest from Samsung and Apple, and with their respective flagship release cycles out of sync, we have a new comparison to make every six months.It's...
0%
tomshardware.com
Updated:
2016-12-14 09:27:33
The M9 motion coprocessor is no longer a separate chip. It now resides on a special low-power island within the A9 SoC. This c...
Good Performance, Screen, Fingerprint scanner, 3D Touch...
Bad Price, 16GB base storage, No OIS...
Bottom line If you want a phone that's easy to use with one hand and easily fits in your pocket, the iPhone 6s is a good option. It shares most of the same hardware as its bigger brother, but the lack of OIS, a required feature at this price point, holds the camera...
0%
dxomark.com
Updated:
2016-12-14 09:27:34
With its iPhone 6s Plus, Apple delivers once again superb camera performance, without compromising on the form factor, in one of the slimmest smartphone on the market. Compared to its previous version, the iSight camera of the latest iPhone manages to imp...
Good Very good exposure overall, Fast and generally accurate autofocus under all test conditions, Reliable and pleasant white balance under most conditions, Good detail preservation in bright light...
Bad Some luminance noise visible, especially in low light, Some color inaccuracies and color shading visible with indoor lighting, Occasional bluesky saturation and other artifacts, With flash, chroma noise and visible reduction of illumination in corners...
84%
dpreview.com
Updated:
2016-12-14 09:27:34
Connect smartphone reviews are written with the needs of photographers in mind. We focus on camera features, performance and image quality.The iPhone 6s Plus is the iPhone 6s ' bigger brother and, apart from the larger 5.5-inch screen, mainly distinguishe...
Good Good exposure, color and tonality in most situations, Efficient stabilization allows for low ISO values in low light, Reliable and fast autofocus, Good image quality and stabilization in video mode, Good detail in 4K video footage, Very good slow-motion v...
Bad Visible noise and smearing of fine detail at base ISO, Higher than usual tendency to produce lens flare, Some AF-instability when shooting video in low light, In relation to screen size on the bulky side, not great for one-handed use, Metal body a little...
Bottom line Like its predecessor the Apple iPhone 6s Plus produces very good exposure and color across all light levels but, especially in bright light, image detail lacks behind the best in class. On the plus side panorama and slow motion video modes are currently t...
83%
91mobiles.com
Updated:
2016-12-14 09:27:34
While some might argue that 's' cycle iPhones are simply last year's models recycled, we beg to differ. The iPhone 4s introduced us to Siri, while the 5s brought us Touch ID. 2015 is an 's' year for Apple, and this time, the iPhone 6s and iPhone 6s Plus h...
Good 3D Touch, New and improved cameras  Blazing fast performance...
Bad Slippery design still mandates using a case  Base model is still 16GB, Very expensive...
Bottom line Apple always prices the iPhone at a premium, and that's ok. Apple loyalists will upgrade to the latest iPhone, irrespective of the price, provided they can afford it of course. For everyone else though, price is a huge factor, and we feel that Apple has b...
80%
91mobiles.com
Updated:
2016-12-14 09:27:34
"The iPhone 6s Plus packs in new and improved snappers. Is it still the best camera phone?" Even though Apple has stoicly refused to indulge in the megapixel count game, the iPhones have widely been regarded as having one of (if not the) best smartphone c...
0%
anandtech.com
Updated:
2016-12-14 09:27:34
To be perfectly honest, this past year has been remarkably boring in the mobile segment. For whatever reason, phones have either stood still or regressed when it comes to overall quality. There are a few stand-outs that have been worth talking about like...
0%
macobserver.com
Updated:
2016-12-14 09:27:34
The first is its camera. Simply put, this is the best iPhone camera yet, noticeably better than even the iPhone 6s camera, which shares many (but not all) of its components and is a fine camera itself. The secret sauce is the 6s Plus's exclusive optical i...
0%
macnn.com
Updated:
2016-12-14 09:27:34
In the previous part of this comprehensive review of the iPhone 6s and the iPhone 6s Plus, we took a look at the two devices' design and build quality, the stunning new 3D Touch display technology, the complementing Taptic Engine, and overall performance...
100%
macnn.com
Updated:
2016-12-14 09:27:35
Since its introduction in 2007, the iPhone has always been considered the benchmark by which all other smartphones are judged. It provided the clearest and most visionary articulation of where mobile technology was headed, but in a shipping product years...
100%
pcmag.com
Updated:
2016-12-14 09:27:35
Apple's iPhone 6s Plus is the biggest, fastest iPhone that Sprint has ever offered. Sure, it's the same size as last year's iPhone 6 Plus, and it's the same speed as the smaller iPhone 6s. But the bigger screen on the 6s Plus benefits even more from faste...
Good Much faster speeds on Sprint than previous iPhones. Excellent camera, especially for video. 3D Touch has potential.
Bad Expensive. Battery life slightly less than previous generation...
Bottom line The iPhone 6s Plus for Sprint can tap into LTE speeds that previous iPhones could only dream of...
90%
phonearena.com
Updated:
2016-12-14 09:27:35
The 5.5-inch iPhone 6s Plus comes to the scene as the second-generation phablet by Apple after the original 6 Plus. While there are almost no visible changes to the outside, under the hood, the iPhone 6s Plus has abundant upgrades: the new Apple A9 syste...
Good Display has greatlooking colors, Long lasting battery, Fast and reliable camera, iOS 9 is improved slightly, but in places that matter, Apps made by Apple are outstanding, 3D Touch is promising, Phone has great size given the display diagonal, Sharp and g...
Bottom line The longer we think about it, the clearer it seems that the race between Android and iOS, Samsung and Apple, the Galaxy and the iPhone is now the closest it's ever been. Samsung deserves praise here: it is the one that has made big leaps in design, camera...
0%
hothardware.com
Updated:
2016-12-14 09:27:35
You don't need a crystal ball to figure out Apple will release a new iPhone handset every year. It's been doing it since the original came out in 2007, and starting with the iPhone 3G, Apple's naming convention has consisted of introducing a new model num...
Good Custom A9 chip delivers top notch all-around performance, 3D Touch adds a new level of interactivity, Swiping Live Photos brings pictures to life, Upgraded cameras take fantastic photos, Long battery life...
Bad Entry level SKU only has 16GB and still no expandable storage, Live Photos animation is choppy, No wireless charging...
Bottom line Find The iPhone 6s Plus @ AmazonIt's become old hat to declare the latest iPhone the best one to date, and that's again true of the iPhone 6s Plus. Of course, that's how it should be when a company updates its flagship product. The question is, how much b...
80%
androidauthority.com
Updated:
2016-12-14 09:27:35
It's obvious that large smartphones have seen a rapid growth in popularity over the years, and while big displays have more or less become the standard in the Android world, even Apple finally gave in to the trend last year with a Plus iteration of their...
0%
phonearena.com
Updated:
2016-12-14 09:27:35
To say that the iPhone 6 Plus, the predecessor of the iPhone 6s Plus, was a tremendous success would be a bit of an understatement. In the months after its launch last year, Apple's first 5.5-inch handset occupied a considerable portion of the market for...
Good Polished aluminum design, Properly calibrated screen, Fantastic speed, Reliable camera, Fingerprint security, Interesting and unusual design, Vivid, but also inaccurate screen, Potent camera with Manual mode, Nice multitasking abilities, Removable battery...
0%
computerworld.com
Updated:
2016-12-14 09:27:35
Apple's new iPhone 6S Plus looks just like last year's 6 Plus -- but looks in this case are highly deceiving. While the 2014 model represented a major new step in design and performance, this year's version, which arrived on Sept. 25, delivers changes to...
0%
phonearena.com
Updated:
2016-12-14 09:27:35
The iPhone 6s Plus takes the torch from its predecessor, Apple's first phablet, and keeps things largely the same externally, but has copious amounts of upgrades on the inside, namely a new 12 MP camera module, a pressure-sensitive 3D Touch display, and...
Good 3D Touch pressuresensing screen, Great camera, even in low light, More polished interface and app ecosystem, Good battery life, Very good value for the money, Bright, quality display, Good pictures and video, Abundance of design customization options...
0%
recombu.com
Updated:
2016-12-14 09:27:35
Apple iPhone 6 Plus Review (2015): We re-review the iPhone 6 Plus one year after its launch to see if the original phablet-sized iPhone holds up against 2015 phablets.It was Apple's first attempt at a phablet and a massive jump in size over the dinky 4-in...
0%
neowin.net
Updated:
2016-12-14 09:27:35
In 2007, Apple changed the mobile landscape by introducing the iPhone. While it didn't happen over night, the iPhone changed the mindset of consumers and increased their expectations when it came to mobile experiences. In 2015, Apple is still pursuing the...
Bottom line Overall, the iPhone 6s Plus is the best iPhone to date. But, that's not surprising considering Apple's meticulous adherence to incremental changes without tampering with a winning formula. So whether this is your first time buying an iPhone or upgrading f...
85%
techspot.com
Updated:
2016-12-14 09:27:35
At first glance, the new batch of iPhones appear to adhere to what we've come to expect from an evolutionary update but as the saying goes, looks can be deceiving. Apple first introduced the iPhone “s” variants in 2009. The label stood for speed back the...
Good Familiar quality design with stronger aluminum build. Outstanding performance from A9 SoC. Excellent camera. 3D Touch seems genuinely useful. Improved water resistance.
Bad Apple is sticking to 16GB for the base model, forcing you to pay more on an already expensive device to get decent storage (no microSD slot either).
Bottom line The iPhone 6s Plus packs a 2,750mAh battery which is actually slightly smaller than last year's. Given the improvements in iOS 9, however, you're probably not going to notice any significant drop in battery life. Should you find yourself running low on j...
85%
imore.com
Updated:
2016-12-14 09:27:35
iPhone 6s Plus is stronger, faster, sharper, and takes interface to a whole new depth.Tick tock. S-year. Enough already. None of that has mattered since 2011. When it comes to the iPhone, each year, every year, Apple sprints flat out. This year that inclu...
Good Big 5.5-inch screen, Optically stabilized 4K video, Pressure sensitivity, Ludicrous speeds...
Bad Smaller phones, Huge cameras or physical keyboards, Wireless charging, Budget phones...
Bottom line After spending almost two weeks with the iPhone 6s Plus, "the only thing that's changed is everything" rings absolutely true. Apple has rebuilt one of the most popular phones in history and done it in way that makes it stronger, faster, sharper, and deepe...
0%
Pocketnow.com
Updated:
2016-12-14 09:27:35
The new iPhone is here – and 2015 being an “S year,” the new iPhone is a lot like the old iPhone. That means it's a solid device, simple yet capable. It's the phone you recommend to your friends who can't be bothered with constant optimizations, to parent...
Good Biggest, most unified ecosystem in mobile,  Fastest fingerprint scanner available,  Excellent camera,  Above-average endurance, 3D Touch opens new possibilities for interface design...
Bad Phone and accessories expensive,  Aesthetics not for everyone, Only average display, Software offers very limited customizability...
Bottom line S-model iPhones are among the toughest smartphones to review because they're often so difficult to get excited about. Rose Gold model aside, the iPhone 6s Plus is physically almost indistinguishable from last year's 6 Plus – and some of the challenges...
90%
wired.com
Updated:
2016-12-14 09:27:35
Everything that feels obvious now, once didn't. This goes double for smartphones: All the pinch-to-zoom, touch-friendly interactions we now take for granted and marvel at a two-year-old's ability to figure it out, didn't always seem so natural. In 2007, w...
Good Everything great about the iPhone is even greater here, because big screens rule. 4K video looks incredible. 3D Touch is going to be transformative. #rosegold, y'all...
Bad 16GB is not enough storage. Battery life is fine, but only that. Touch ID kind of ruins the lockscreen...
80%
notebookcheck.net
Updated:
2016-12-14 09:27:35
Bigger and better. Sounds disrespectful, but it is just a pun. The latest Apple iPhone 6S Plus is all about the touch as part of the new handling concept called 3D Touch. The latest S model is obviously faster, and you also get better cameras as well as f...
Good extremely high performance, flawless build quality, high stability, operating concept with a real additional value, convenient display, fast communication modules, excellent GPS module, decent battery runtimes, good cameras with nice features...
Bad iOS 9 still a bit buggy, NFC not usable for third-party apps, internal storage cannot be expanded, mediocre low-light camera performance, very high price...
Bottom line It was already indicated in the preview The new Apple iPhone 6S Plus will noticeably raise the bar in respect of the processor and graphics performance. This assumption was confirmed in our in-depth review. The Apple A9 chip is currently the benchmark in...
88%
appleinsider.com
Updated:
2016-12-14 09:27:35
ReviewThursday, October 01, 2015, 05:46 am PT (08:46 am ET)Last year's iPhone 6 and 6 Plus introduced a larger, slimmer form factor housing higher resolution Retina HD screens and improvements in processors, cameras and wireless. While Apple's latest 6s a...
90%
phonearena.com
Updated:
2016-12-14 09:27:36
Steve Jobs was notoriously known to be staunchly opposed to the idea of making ‘bigger' sized phones, but in today's landscape, it's almost absurd to deny the kind of place that these monster-sized phablets occupy. With Tim Cook at the helm of Apple, tho...
Good 3D Touch adds a new dimension to interacting with a smartphone, Great battery life, Great allaround performer with its camera, Incredible performance, Premium design, Smoother and shakefree video capture, Touch ID is even more responsive, Quality loudspea...
Bad Heavy weight, Base storage option is still 16GB, iOS 9 doesn't have sidebyside multitasking on the 6s Plus, Weaker loudspeaker output than before, No wireless charging...
Bottom line Another year, another new iPhone – that's just the way the world runs. Being the year of the ‘S' for Apple, it means that the we're given the same looking iPhone from the previous year, but with some upgraded hardware in the necessary areas, so that inclu...
92%
phonescoop.com
Updated:
2016-12-14 09:27:36
Most iPhone owners know who they are. You're either firmly entrenched in the Apple camp or you're not. This year's iPhone may look like last year's, but almost everything under the hood has been improved. For those who upgrade every year no matter what A...
Bottom line It's not a stretch to say the iPhone 6s Plus is the best iPhone Apple has ever made. I am generally not all that impressed with the odd-year "S" models, but this time around things are different. The 6s Plus is significantly better than its immediate pred...
90%
macworld.com
Updated:
2016-12-14 09:27:36
“The only thing that's changed is everything,” says the slogan Apple unveiled along side the iPhone 6s and iPhone 6s Plus. It's an attempt to address the perception that the odd-year “s” updates to the iPhone line are minimal and uninteresting. Yes, the “...
90%
networkworld.com
Updated:
2016-12-14 09:27:36
The latest iPhones from Apple -- the iPhone 6S and 6S Plus -- are finally in customers' hands -- including my own 128GB Space Gray iPhone 6S Plus. Unlike last year, I went for the larger of the two phones, and I'm glad I did.This year's release -- unveile...
Bottom line Of course, I'll have a better feel for how these new iPhones perform after spending another week or so with my 6S Plus. But it's immediately clear that the difference in quality and performance across the board this year is astounding. Apple routinely...
0%
gottabemobile.com
Updated:
2016-12-14 09:27:36
The iPhone 6s Plus is a big smartphone with a beautiful screen that delivers a new way for users to interact with the iPhone, a new camera and a new rose gold color.Here's what I learned after using the new Rose Gold iPhone 6s Plus for 24 hours.After usin...
0%
recombu.com
Updated:
2016-12-14 09:27:36
Just bought an iPhone 6 Plus? Sucks to be you -- Apple's released a new flagship. Here's our initial take on the new 6s Plus.The iPhone 6s Plus is here. In this, we have a phone designed to be faster, more feature packed, and physically stronger than the...
Good Great camera, Fast and slick, 3D Touch...
Bad Unwieldy, Mediocre screen resolution...
0%
notebookcheck.net
Updated:
2016-12-14 09:27:36
Touch me harder! This is what the new iPhones are about – the touch. At least in terms of the handling with 3D Touch. The new Apple smartphones are obviously faster, heavier, and thicker. On the other hand, the battery is smaller and the cameras are suppo...
0%
mashable.com
Updated:
2016-12-14 09:27:36
It's hard to believe that just a year ago, there were no size options in the iPhone line. Small was best in the Apple world. In fact, Steve Jobs chose the original iPhone's design so it could easily be operated with one hand.Apple, however, is making a ha...
Good Powerful; Retina HD display includes the awesome 3D Touch; Excellent camera; Beautiful 4K video; Great design...
Bad A tiny bit heavier; Expensive...
Bottom line Apple's iPhone 6S Plus is a worthy upgrade that you don't actually need, but may want for the 3D Touch and stunning 4K video. It should please Apple fans and probably attract more than a few Android switchers.ShareTweetChief Correspondent:Lance UlanoffTec...
0%
steves-digicams.com
Updated:
2016-12-14 09:27:36
These new iPhones are truly world phones, able to access 23 bands as well as LTE Advanced with up to 300Mbps download speeds. On the Wi-Fi side of things, the new iPhones meet 802.11ac standards with 866Mbps speeds. Bluetooth 4.2 and NFC are also built-in...
0%
techwalls.com
Updated:
2016-12-23 01:42:39
Apple iPhone 6S is the most searched term on Google again and I couldn't resist testing the new phone for another year. As you probably knew, I've never used an iPhone for more than a few weeks because I was always a hardcore Android user. Even it is the...
Good Smooth and reliable iOS 9, 3D Touch adds new gestures to the iPhone, Touch ID is the best fingerprint sensor, Brilliant signal reception, Long battery life, 4K video recording...
Bad Average camera, Heavier than predecessors, Slow charging and no wireless charging, Expensive...
89%
tomsguide.com
Updated:
2017-08-06 02:17:09
Stronger but slightly heftier — that's the gist of the design for the iPhone 6s and 6s Plus, which have the same rounded edges as last year's phones and the same size displays, at 4.7 inches and 5.5 inches, respectively. They're handsome but not as visual...
Good 3D Touch is truly innovative, New A9 processor makes iPhone 6s and 6s Plus fastest phones, Live Photos bring still images to life, Sharper back and front cameras, Bright displays with accurate color...
Bad Measly 16GB of storage in base models, iPhone 6s has low-res scree, below-average battery life...
Bottom line The iPhone 6s and iPhone 6s Plus feature breakthrough 3D Touch displays and the fastest mobile processor yet, but the bigger Plus is the better value...
90%
slashgear.com
Updated:
2017-08-10 01:26:58
If you listen to the cynics, the "s" in Apple's iPhone 6s and iPhone 6s Plus stands for "same-old". The tick-tock upgrade cycle of the best-selling smartphone has led many to expect revolution one year and then mere evolution the next. Turns out, though...
Bottom line Should you upgrade to the iPhone 6s or iPhone 6s Plus if you're an existing iPhone 6 owner? I certainly missed 3D Touch when I switched back to the older devices, and Live Photos - which can be watched on the previous iPhone, but not captured - are now my...
0%
mobiletechreview.com
Updated:
2017-08-10 01:26:58
So how good is the rear camera in these phones? Very good for a camera phone, and as a serious photographer, I'm not a fan of camera phones in general. It can't replace a dSLR or higher end point and shoot when it comes to optical zoom, dynamic range, bok...
Good Much improved cameras, more rigid aluminum for less bend, significantly faster, Touch ID much faster. 3D Touch shows promise. Easier to buy unlocked thanks to full retail sales and Apple Upgrade Program.
Bad Same as always: expensive, no microSD card slot and battery is sealed inside...
80%
androidauthority.com
Updated:
2017-08-13 01:41:20
Samsung and Apple undoubtedly dominate the global smartphone market and they are responsible for some of the most popular mobile devices out there. There has been no shortage of accusations of copying and “inspiration” from either camp, but with Samsung d...
0%
engadget.com
Updated:
2017-08-13 01:41:21
Some people look a little unkindly on the so-called "S" years -- those years when Apple updates the iPhone, but doesn't change how it looks, and then sells that while secretly working on something flashier that will debut 12 months later. I don't think th...
Good 3D Touch is a smart, helpful addition, Firstrate performance, Touch ID is faster and more accurate, Great camera helped by optical image stabilization, Solid battery life...
Bad Live Photos are hitormiss, Base model still only has 16GB of storage, Touch ID can be overly sensitive, Can be hard to use with one hand...
Bottom line The iPhone 6s Plus has 3D Touch, iOS 9, a pair of improved cameras and the powerful A9 chipset, just like its smaller sibling. A long-lasting battery and optical image stabilization for its 12-megapixel rear camera help give the iPhone 6s Plus a slight e...
91%
androidauthority.com
Updated:
2017-08-16 02:07:40
Google decided to take its Nexus smartphone line down a new path with the Nexus 6 , a premium device that unfortunately featured a price tag to match its quality. Continuing on that path, the Nexus 6P is the most premium Nexus device yet, and comes at a l...
0%
ilounge.com
Updated:
2017-08-16 02:07:41
Apple's “s” iPhones have traditionally followed a pattern: the phone would have an unchanged body with upgraded internals, leaving larger form factor updates to the new numerical editions. In that way, Apple's new iPhone 6s and iPhone 6s Plus stick to tra...
Bottom line Pros: Upgraded cameras bring higher-quality photos and video to the iPhone. Live Photos are a neat, new feature. 3D Touch display adds a new dimension to the user interface, which makes navigating the home screen easier and opens up a number of new possib...
90%
arstechnica.com
Updated:
2017-08-16 02:07:41
Every two years, Apple redesigns the iPhone. And in between each new design is an "S" model, one that looks basically the same as the previous version but overhauls the insides to keep things fresh. 2015 is an S year.New designs typically generate the big...
Good 3D Touch is still new, but once users get used to it and developers have time to add support to their apps it's a genuinely useful feature, The A9 is much faster than the A8 and totally resolves the Plus' minor GPU performance issues. It's also got no ob...
Bad “Hey Siri” will respond to just about anyone and can send texts, make appointments, and do other things without requiring a passcode, 3D Touch and the traditional long press conflict sometimes—you'll need some practice if you want to long press without a...
0%
macworld.com
Updated:
2017-08-16 02:07:41
The iPhone 6s and 6s Plus hit store shelves (or slide into your mailbox) this Friday, and it's no surprise that the early reviews are glowing. While S-year iPhones don't get the hardware overhauls that primary models do, Apple has a habit of packing in dr...
0%
techaeris.com
Updated:
2017-09-16 01:28:21
If you follow me on social media you know that I'm an avid user of multiple mobile operating systems, Android, Windows Phone and iOS. My current lineup of devices I own personally is, iPhone 6s Plus, Samsung Galaxy Note 5, Moto X Pure, Apple Watch, Moto 3...
Good 3D Touch is a nice feature, Apple has taken haptic technology and reworked it a bit adding some slick and useful software. The display is nice as most iPhone displays have been so no complaints there. The upgraded 7000 series aluminum gives the phone a be...
Bad The Black Screen of Nothing! This is the one thing you really need to consider before buying this phone. Apple has not addressed the issue yet but it is an issue as other people have complained about it. It may be worth waiting it out until Apple has some...
Bottom line This review got rather lengthy and a bit ranty as well so I apologize for that, but here's the bottom line: I love my technology, I love my Android phone and I love my iPhone, they are equally good devices and they will get done what you want done. No dev...
40%
newatlas.com
Updated:
2017-09-28 01:42:38
Apple's new iPhones are, as you might expect, better versions of the terrific pair of smartphones the company launched last year. Join Gizmag, as we review two of the best smartphones of the year, the iPhone 6s and iPhone 6s Plus.Like other "S"-year iPhon...
0%
networkworld.com
Updated:
2017-11-15 01:58:32
“The only thing that's changed is everything,” Apple said about the new iPhone 6s and iPhone 6s Plus at Wednesday's Apple event. That's both true and untrue. The case looks pretty much the same, the screen sizes didn't change, and the entry-level model st...
0%
bgr.com
Updated:
2017-12-01 03:40:03
The iPhone 6s and iPhone 6s Plus both come out this week and review embargoes have just lifted for Apple's chosen critics to deliver their verdicts. Below we'll recap some of the biggest reviews from around the web — and the general consensus is that Appl...
0%
bgr.com
Updated:
2018-02-11 02:09:14
There are plenty of iPhone 6s reviews that people might be interested in, including complete reviews of the new device and camera reviews that focus solely on photography and videos. Reviewers have already praised Apple's newest iPhone in their in-depth r...
0%