Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Foppapedretti Dinamyk 9-36 baby car seat 1-2-3 (9 - 36 kg; 9 months - 12 years) Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Foppapedretti
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Dinamyk 9-36
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9700384000
Category
Car seats are small seats placed on normal car seats and attached with the seat belt. They are designed specifically to protect children from injury or death during collisions.
Baby Car Seats
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byFoppapedretti: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1470
This statistic is based on the 96188 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 93975 free Open Icecat users.
Info modified on: 23 May 2018 23:15:37
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Foppapedretti Dinamyk 9-36 baby car seat 1-2-3 (9 - 36 kg; 9 months - 12 years) Grey:
This short summary of the Foppapedretti Dinamyk 9-36 baby car seat 1-2-3 (9 - 36 kg; 9 months - 12 years) Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Foppapedretti Dinamyk 9-36, 1-2-3 (9 - 36 kg; 9 months - 12 years), 5-point

Long summary description Foppapedretti Dinamyk 9-36 baby car seat 1-2-3 (9 - 36 kg; 9 months - 12 years) Grey:
This is an auto-generated long summary of Foppapedretti Dinamyk 9-36 baby car seat 1-2-3 (9 - 36 kg; 9 months - 12 years) Grey based on the first three specs of the first five spec groups.

Foppapedretti Dinamyk 9-36. Car seat group: 1-2-3 (9 - 36 kg; 9 months - 12 years), Belt fastening type: 5-point, Product colour: Grey. Width: 500 mm, Depth: 550 mm, Height: 670 mm