location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fluke Check ‘Fluke’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
i1010
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
617735
Category: Test Probes Check ‘Fluke’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fluke: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11263
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:33:38
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fluke i1010
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - The Fluke i1010 AC/DC current clamp is a battery-powered Hall-effect probe that extend the current ranges of Fluke tools, measuring DC current from 1 A to 1000 A and AC current from 1 A to 600A
  • - Provides accurate current reading without breaking the circuit
  • - Compatible with most Fluke multimeters
  • - CAT III 600 V safety rating
Warranty: 1 year
Long product name Fluke i1010 :
The long product name of Fluke i1010. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AC/DC Current Clamp
More>>>
Short summary description Fluke i1010:
This short summary of the Fluke i1010 data-sheet is auto-generated and uses the product title and the first six key specs.

Fluke i1010, Red, Yellow, Banana plugs, CAT III, 1.6 m, 600 V, 1 pc(s)

Long summary description Fluke i1010:
This is an auto-generated long summary of Fluke i1010 based on the first three specs of the first five spec groups.

Fluke i1010. Product colour: Red, Yellow, Interface: Banana plugs, Measurement category supported: CAT III. Quantity per pack: 1 pc(s)

Country Distributor
United Kingdom 1 distributor(s)