location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Fluke a3002 FC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fluke Check ‘Fluke’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
a3002 FC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4459442
Category: Clamp Meters Check ‘Fluke’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fluke: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13968
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:50:32
The date of the most recent change of this product data-sheet in Icecat.
Fluke 4459442 user manual (5.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Fluke a3002 FC
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Measure up to 400 AAC or 400 ADC with i410 (sold separately)
  • - Measure up to 600 AAC or 1000 ADC with i1010 (sold separately)
  • - Use as a standalone meter or as part of the system
  • - Logging function for recording and saving up to 65,000 readings
Warranty: 3 years
Long product name Fluke a3002 FC :
The long product name of Fluke a3002 FC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1000 A, 30 VDC, CAT III 1000V, CAT IV 600V, IP42
More>>>
Short summary description Fluke a3002 FC:
This short summary of the Fluke a3002 FC data-sheet is auto-generated and uses the product title and the first six key specs.

Fluke a3002 FC, 8.89 cm (3.5"), LCD, CAT III 1000V, CAT IV 600V, Alkaline, 255 g, Black, Orange

Long summary description Fluke a3002 FC:
This is an auto-generated long summary of Fluke a3002 FC based on the first three specs of the first five spec groups.

Fluke a3002 FC. Measuring category: CAT III 1000V, CAT IV 600V, DC current (max): 600 A, DC voltage: 30 V. Display: LCD, Display diagonal: 8.89 cm (3.5"). Battery technology: Alkaline, Battery type: AA. Product colour: Black, Orange, Certification: IEC 61236-1 IEC 61010-1 CSA, CE, FCC: T68-FBLE IC: 6627A-FBLE IP42. Width: 66 mm, Depth: 38 mm, Height: 160 mm

Country Distributor
United Kingdom 1 distributor(s)