location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Fluke TP1-1 Test probe

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fluke Check ‘Fluke’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TP1-1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3971265 show
Show alternative article codes used in the online market place
Category: Test Probes Check ‘Fluke’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fluke: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13877
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:16:02
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fluke TP1-1 Test probe
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - One pair (red, black) of slender probe bodies for probing closely spaced or recessed terminals
  • - Hard stainless steel probe tips
  • - Flat blade design to hold securely in blade type electrical wall sockets
  • - CAT II 1000 V, 10 A rating EN/IEC 61010-031:2002 +A1:2008
Warranty: One year warranty
Long product name Fluke TP1-1 Test probe :
The long product name of Fluke TP1-1 Test probe. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CAT II 1000 V, 10 A
More>>>
Short summary description Fluke TP1-1 Test probe:
This short summary of the Fluke TP1-1 Test probe data-sheet is auto-generated and uses the product title and the first six key specs.

Fluke TP1-1, Test probe, Black, Red, Stainless steel, CAT II, 1000 V, 10 A

Long summary description Fluke TP1-1 Test probe:
This is an auto-generated long summary of Fluke TP1-1 Test probe based on the first three specs of the first five spec groups.

Fluke TP1-1. Product type: Test probe, Product colour: Black, Red, Material: Stainless steel. Quantity per pack: 2 pc(s)

Country Distributor
United Kingdom 1 distributor(s)