location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Fluke 54 II B

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fluke Check ‘Fluke’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
54 II B
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3821081
Category:
Pyrometer is a type of remote-sensing thermometer used to measure the temperature of a surface.
Pyrometers Check ‘Fluke’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fluke: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8635
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:14:57
The date of the most recent change of this product data-sheet in Icecat.
Fluke 3821081 user manual (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Fluke 54 II B
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Large backlit dual display shows any combination of T1, T2 (52 and 54 only), T1-T2 (52 and 54 only), plus MIN, MAX, or AVG
  • - Recall function allows logged data to be easily reviewed on the meter display
  • - Infrared USB communication port allows data to be exported to optional FlukeView Forms® Temperature PC software for further analysis and graphing
  • - Data Logging up to 500 points of data with user adjustable recording interval
  • - Relative time clock on MIN, MAX, and AVG provides a time reference for major events
  • - Electronic Offset function allows compensation of thermocouple errors to maximize overall accuracy
  • - Measures J, K, T, E, R, S, and N-type thermocouples
  • - Readout in °C, °F, or Kelvin (K)
  • - Splash and dust resistant case protected by impact absorbing holster
  • - User-friendly front panel is easy to set up and operate
  • - Sleep mode increases battery life; typical 1000-hour battery life
  • - Battery door allows easy battery replacement without breaking the calibration seal
  • - Optional ToolPak accessory allows the thermometer to hang from any metal object (with the rare earth magnet) or secure around a pipe (with hook-and-loop straps) for hands-free operation
Warranty: 3 year warranty
Long product name Fluke 54 II B :
The long product name of Fluke 54 II B. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Data Logging Thermometer with Dual Input
More>>>
Short summary description Fluke 54 II B:
This short summary of the Fluke 54 II B data-sheet is auto-generated and uses the product title and the first six key specs.

Fluke 54 II B, °C, Black, Yellow, AA, 1000 h, 86 mm, 38 mm

Long summary description Fluke 54 II B:
This is an auto-generated long summary of Fluke 54 II B based on the first three specs of the first five spec groups.

Fluke 54 II B. Temperature measurement units: °C, Product colour: Black, Yellow. Battery type: AA, Battery life: 1000 h. Width: 86 mm, Depth: 38 mm, Height: 173 mm

Country Distributor
United Kingdom 1 distributor(s)