Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13243
Info modified on:
14 Mar 2024, 18:37:43
Bullet Points Fluke 561:
  • - Contact and non-contact IR thermometer for measuring up close or at a distance, without a ladder
  • - Measures temperature from -40°C to 550° C (-40°F to 1022°F)
  • - Works with all standard mini-connector type K thermocouples
  • - Provides single-point laser sighting
  • - Allows easy emissivity adjustment for measuring pipes and other shiny surfaces more accurately
Warranty:
2 years
Long product name Fluke 561:

-40 - 550°C, 500 mSec, 8 µm - 14 µm, AA x 2

Short summary description Fluke 561:

Fluke 561, F, °C, -40 - 550 °C, Black, Yellow, -40 - 1022 °F, 500 ms, 8 - 14 µm

Long summary description Fluke 561:

Fluke 561. Temperature measurement units: F, °C, Temperature measurement range: -40 - 550 °C, Product colour: Black, Yellow. Battery type: AA, Battery life: 12 h

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.