location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fluke Check ‘Fluke’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
726
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2452080
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fluke: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11536
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jul 2020 12:28:42
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Fluke 2452080 user manual (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Fluke 726
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Precision multifunction process calibrator designed specifically for the process industry
  • - Delivers precise measurement and calibration source performance with accuracies of 0.01%
  • - Stores up to eight calibration results in memory for later analysis
  • - Offers HART mode that inserts a 250 ohm resistor in mA measure and source for compatibility with HART instrumentation
  • - A backlit display provides better visibility in poor light • Stores frequently-used test setups for later use
  • - Program custom RTD probe calibration constants of certified RTD probes for enhanced temperature measurement
  • - Voltage input protection design for improved reliability
  • - Three-year warranty If you need an intrinsically-safe rated calibrator, consider the Fluke 725Ex Intrinsically Safe Multifunction Process Calibrator. If you want documenting and HART communication built into your calibrator, consider the Fluke 754 Documenting Process Calibrator with HART
  • - Features frequency totalizer and frequency pulse train source mode for enhanced flowmeter testing
  • - Measures volts, mA, pressure, RTDs, thermocouples, frequency, and resistance to test sensors and transmitters
  • - Sources/simulates volts, mA, thermocouples, RTDs, frequency, and pressure to calibrate transmitters
  • - Measures or sources pressure using any of 50 Fluke 750P series Pressure Modules
  • - Sources mA with simultaneous pressure measurement to conduct valve and I/P tests
  • - Provides two separate channels to measure, source and view process signals simultaneously
  • - Provides an integrated pressure switch test to allow you to capture the set, reset, and deadband of a switch
  • - Provides transmitter error % calculation to interpret calibration results without a calculator
  • - Performs fast linearity tests with auto-step and auto-ramp features
  • - Powers transmitters during test using 24 V loop supply and simultaneous mA measurement
Warranty: 3 years
Long product name Fluke 726 :
The long product name of Fluke 726. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Precision Multifunction Calibrator, 4 AA alkaline batteries
More>>>
Short summary description Fluke 726:
This short summary of the Fluke 726 data-sheet is auto-generated and uses the product title and the first six key specs.

Fluke 726, Current, Frequency, Resistance, Temperature, Voltage, 0.025%, 0.01%, 0.015%, 0.05%, 0.025%

Long summary description Fluke 726:
This is an auto-generated long summary of Fluke 726 based on the first three specs of the first five spec groups.

Fluke 726. Measuring parameters: Current, Frequency, Resistance, Temperature, Voltage, DC voltage measurement accuracy: 0.025%, DC current measurement accuracy: 0.01%. Product colour: Black, Yellow. Width: 96 mm, Depth: 47 mm, Height: 200 mm

Country Distributor
United Kingdom 1 distributor(s)