Fluke SureGrip Test lead

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6461
Info modified on:
14 Mar 2024, 19:30:20
Bullet Points Fluke SureGrip Test lead:
  • - One pair (red, black) of silicone insulated leads with straight connectors on both ends
  • - Reinforced strain relief
  • - Includes one pair (red, black) of female couplers
  • - Extends test leads by 1.5 m
  • - 600 V CAT IV, 1000 V CAT III, 10 A rating. UL listed
Warranty:
One year warranty
Long product name Fluke SureGrip Test lead:

Test Lead Extension Set

Short summary description Fluke SureGrip Test lead:

Fluke SureGrip, Test lead, Black, Red, CAT III, CAT IV, Silicone, 1.5 m, 1000 V

Long summary description Fluke SureGrip Test lead:

Fluke SureGrip. Product type: Test lead, Product colour: Black, Red, Measurement category supported: CAT III, CAT IV. Quantity per pack: 2 pc(s)

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.