Flo 89280 water sprinkler

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
167
Info modified on:
12 Jul 2024, 12:55:49
Bullet Points Flo 89280 water sprinkler:
  • - Universal sprinkler for use in home gardens. It works from 0 to 360 degrees,. You can smoothly adjust the desired sprinkling angle. It emerges at 7 cm. The radius of coverage is from 8 m to 11, irrigation area from 201 m2 to 380 m2. The water flow rate at the appropriate pressure is from 460 to 1000 l/h. Before installing a sprinkler, it is a good idea to examine the pressure you have in order to choose the right number of sprinklers for the area to be watered.
  • - internal thread from the bottom of the sprinkler 1/2"
  • - height 22.5cm
  • - diameter of góry 11,5cm
  • - diameter of bottom 6,5cm
Long product name Flo 89280 water sprinkler:

Impulse Pop-Up Sprinkler

Short summary description Flo 89280 water sprinkler:

Flo 89280, 1 pc(s)

Long summary description Flo 89280 water sprinkler:

Flo 89280. Quantity per pack: 1 pc(s)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.