Long product name Fjällräven Greenland No. 1 Down Jacket
:
Greenland No. 1 Down Jacket, Red/Navy, S
The long product name of Fjällräven Greenland No. 1 Down Jacket. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Greenland No. 1 Down Jacket, Red/Navy, S
More>>>
Short summary description Fjällräven Greenland No. 1 Down Jacket:
This short summary of the Fjällräven Greenland No. 1 Down Jacket data-sheet is auto-generated and uses the product title and the first six key specs.
Fjällräven Greenland No. 1 Down Jacket, Male, Adult, 4 pockets, Zipper, Cotton, Polyester, Navy, Red
Long summary description Fjällräven Greenland No. 1 Down Jacket:
This is an auto-generated long summary of Fjällräven Greenland No. 1 Down Jacket based on the first three specs of the first five spec groups.
Fjällräven Greenland No. 1 Down Jacket. Gender: Male, Consumer life stage: Adult, Hooded, Sleeve length type: Long sleeve, Pockets quantity: 4 pockets, Closure type: Zipper. Material: Cotton, Polyester. Product main colour: Navy, Red