location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fisher-Price Thomas & Friends Take-n-Play™ Thomas at the Water Tower

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fisher-Price Check ‘Fisher-Price’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Thomas & Friends
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Take-n-Play™ Thomas at the Water Tower
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DGK90
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887961194982 show
Category: Toy Playsets Check ‘Fisher-Price’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fisher-Price: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4681
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Apr 2022 10:17:02
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fisher-Price Thomas & Friends Take-n-Play™ Thomas at the Water Tower
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Railway & train Recommended age (min): 3 yr(s) Multicolour
  • - Take-n-Play
  • - Material: Plastic
Long product name Fisher-Price Thomas & Friends Take-n-Play™ Thomas at the Water Tower :
The long product name of Fisher-Price Thomas & Friends Take-n-Play™ Thomas at the Water Tower. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Take-n-Play™ Thomas at the Water Tower
More>>>
Fisher-Price Thomas & Friends Take-n-Play™ Thomas at the Water Tower:
The official description of Fisher-Price Thomas & Friends Take-n-Play™ Thomas at the Water Tower as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A portable playset with special features.

Thomas has an important job to do: he must deliver water to the Rescue Center! Take Thomas through the tunnel and stop for a water fill-up. The tower pivots allowing access from both sides of the figure 8 track! A portable playset perfect for use with Take-n-Play™ die-cast metal engines and playsets (sold separately and subject to availability).

Features
- Thomas has an important job to deliver water to the Rescue Center
- Thomas goes through the tunnel and fills his tank with water
- Pivot the tower to access the water from both sides of the figure 8 track
- Move the water nozzle up and down
- The track layout has two outlets so it can connect to other sets in the Take-n-Play™ line
- Figure 8 track layout easily folds up for portability and features a carry handle

Short summary description Fisher-Price Thomas & Friends Take-n-Play™ Thomas at the Water Tower:
This short summary of the Fisher-Price Thomas & Friends Take-n-Play™ Thomas at the Water Tower data-sheet is auto-generated and uses the product title and the first six key specs.

Fisher-Price Thomas & Friends Take-n-Play™ Thomas at the Water Tower, Railway & train, Take-n-Play, 3 yr(s), Multicolour, Plastic

Long summary description Fisher-Price Thomas & Friends Take-n-Play™ Thomas at the Water Tower:
This is an auto-generated long summary of Fisher-Price Thomas & Friends Take-n-Play™ Thomas at the Water Tower based on the first three specs of the first five spec groups.

Fisher-Price Thomas & Friends Take-n-Play™ Thomas at the Water Tower. Type: Railway & train, Theme: Take-n-Play, Recommended age (min): 3 yr(s), Product colour: Multicolour, Material: Plastic

Features
Product colour *
Multicolour
Material
Plastic
Theme
Take-n-Play
Recommended age (min) *
3 yr(s)
Suggested gender
Boy
Type *
Railway & train
Packaging data
Package width
255 mm
Package depth
190 mm
Package height
75 mm
Package weight
526 g
Packaging content
Toy track included
Yes
Vehicle included
Yes