location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fisher-Price Blaze and the Monster Machines ™ Sonic Speedboat Blaze

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fisher-Price Check ‘Fisher-Price’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Blaze and the Monster Machines
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Blaze and the Monster Machines™ Sonic Speedboat Blaze
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DGK63
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887961194715 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fisher-Price: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15670
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Oct 2018 17:38:20
The date of the most recent change of this product data-sheet in Icecat.
Long product name Fisher-Price Blaze and the Monster Machines ™ Sonic Speedboat Blaze :
The long product name of Fisher-Price Blaze and the Monster Machines ™ Sonic Speedboat Blaze. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Blaze and the Monster Machines™ Sonic Speedboat Blaze
More>>>
Fisher-Price Blaze and the Monster Machines ™ Sonic Speedboat Blaze:
The official description of Fisher-Price Blaze and the Monster Machines ™ Sonic Speedboat Blaze as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Cool Blaze speedboat bath toy that you can zoom across your tub by pumping up his spinning propeller!

Blaze has transformed into a record-breaking speedboat and he's ready to blaze across the water in your tub! Pump up Blaze by pressing down on the lever found on his roof to activate the spinning propeller that will propel Blaze across the water. The more you pump, the more you build up speed. See how fast you can get Blaze to go as he prepares for the big speedboat race. Race on water with Sonic Speedboat Blaze!

Features
- Race across your tub
- Spinning propeller action
- Pump up Blaze to build speed
- As Blaze glides over the water, he helps kids explore friction!

Short summary description Fisher-Price Blaze and the Monster Machines ™ Sonic Speedboat Blaze:
This short summary of the Fisher-Price Blaze and the Monster Machines ™ Sonic Speedboat Blaze data-sheet is auto-generated and uses the product title and the first six key specs.

Fisher-Price Blaze and the Monster Machines ™ Sonic Speedboat Blaze, Bath toy, Boy, 3 yr(s), Plastic, Black, Red, Yellow

Long summary description Fisher-Price Blaze and the Monster Machines ™ Sonic Speedboat Blaze:
This is an auto-generated long summary of Fisher-Price Blaze and the Monster Machines ™ Sonic Speedboat Blaze based on the first three specs of the first five spec groups.

Fisher-Price Blaze and the Monster Machines ™ Sonic Speedboat Blaze. Product type: Bath toy, Recommended gender: Boy, Recommended age (min): 3 yr(s), Material: Plastic, Product colour: Black, Red, Yellow

Features
Product type *
Bath toy
Recommended age (min) *
3 yr(s)
Recommended gender *
Boy
Product colour
Black, Red, Yellow
Material
Plastic
Packaging data
Package width
180 mm
Package depth
175 mm
Package height
100 mm
Package weight
210 g
Packaging content
Package type
Box
Quantity per pack
1 pc(s)