More>>>
Short summary description Finson CD5547 document management software Desktop publishing Italian:
This short summary of the Finson CD5547 document management software Desktop publishing Italian data-sheet is auto-generated and uses the product title and the first six key specs.
Finson CD5547, Desktop publishing, Italian, CD, Windows 7 Home Premium, Windows 7 Professional, Windows 7 Starter, Windows 7 Ultimate, Windows..., CD-ROM, PC
Long summary description Finson CD5547 document management software Desktop publishing Italian:
This is an auto-generated long summary of Finson CD5547 document management software Desktop publishing Italian based on the first three specs of the first five spec groups.
Finson CD5547. Type: Desktop publishing, Language version: Italian. Media types supported: CD. Windows operating systems supported: Windows 7 Home Premium, Windows 7 Professional, Windows 7 Starter, Windows 7 Ultimate, Windows..., Minimum system requirements: CD-ROM. Platform: PC