Long product name Finisar FTLD12CL3C network transceiver module Fiber optic 150000 Mbit/s CXP
:
150 Gb/s (12x 12.5Gb/s) CXP Optical Transceiver Module
The long product name of Finisar FTLD12CL3C network transceiver module Fiber optic 150000 Mbit/s CXP. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
150 Gb/s (12x 12.5Gb/s) CXP Optical Transceiver Module
More>>>
Short summary description Finisar FTLD12CL3C network transceiver module Fiber optic 150000 Mbit/s CXP:
This short summary of the Finisar FTLD12CL3C network transceiver module Fiber optic 150000 Mbit/s CXP data-sheet is auto-generated and uses the product title and the first six key specs.
Finisar FTLD12CL3C, Fiber optic, 150000 Mbit/s, CXP, MPO, 0 - 70 °C
Long summary description Finisar FTLD12CL3C network transceiver module Fiber optic 150000 Mbit/s CXP:
This is an auto-generated long summary of Finisar FTLD12CL3C network transceiver module Fiber optic 150000 Mbit/s CXP based on the first three specs of the first five spec groups.
Finisar FTLD12CL3C. SFP transceiver type: Fiber optic, Maximum data transfer rate: 150000 Mbit/s, Interface type: CXP