location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Finisar FTL4P1QM1C network transceiver module Fiber optic 10000 Mbit/s QSFP+ 1310 nm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Finisar Check ‘Finisar’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FTL4P1QM1C
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FTL4P1QM1C
Category:
Device comprising both a transmitter and a receiver which are used in computer networks.
Network Transceiver Modules Check ‘Finisar’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Finisar: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4447
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Finisar FTL4P1QM1C network transceiver module Fiber optic 10000 Mbit/s QSFP+ 1310 nm :
The long product name of Finisar FTL4P1QM1C network transceiver module Fiber optic 10000 Mbit/s QSFP+ 1310 nm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4x10GBASE-LR/W and OTN 10km QSFP+ Optical Transceiver
More>>>
Short summary description Finisar FTL4P1QM1C network transceiver module Fiber optic 10000 Mbit/s QSFP+ 1310 nm:
This short summary of the Finisar FTL4P1QM1C network transceiver module Fiber optic 10000 Mbit/s QSFP+ 1310 nm data-sheet is auto-generated and uses the product title and the first six key specs.

Finisar FTL4P1QM1C, Fiber optic, 10000 Mbit/s, QSFP+, MPO, 10000 m, 1310 nm

Long summary description Finisar FTL4P1QM1C network transceiver module Fiber optic 10000 Mbit/s QSFP+ 1310 nm:
This is an auto-generated long summary of Finisar FTL4P1QM1C network transceiver module Fiber optic 10000 Mbit/s QSFP+ 1310 nm based on the first three specs of the first five spec groups.

Finisar FTL4P1QM1C. SFP transceiver type: Fiber optic, Maximum data transfer rate: 10000 Mbit/s, Interface type: QSFP+. Product colour: Metallic