location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

FILA 397200 pottery/modelling compound Modeling dough Black, Blue, Green, Magenta, Orange, Pink, Purple, Red, White, Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
FILA Check ‘FILA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
397200
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
397200
Category:
Material or substance used for making models such as clay.
Pottery & Modeling Compounds Check ‘FILA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by FILA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6157
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Nov 2019 15:03:47
The date of the most recent change of this product data-sheet in Icecat.
Long product name FILA 397200 pottery/modelling compound Modeling dough Black, Blue, Green, Magenta, Orange, Pink, Purple, Red, White, Yellow :
The long product name of FILA 397200 pottery/modelling compound Modeling dough Black, Blue, Green, Magenta, Orange, Pink, Purple, Red, White, Yellow. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Didò Rainbow
More>>>
Short summary description FILA 397200 pottery/modelling compound Modeling dough Black, Blue, Green, Magenta, Orange, Pink, Purple, Red, White, Yellow:
This short summary of the FILA 397200 pottery/modelling compound Modeling dough Black, Blue, Green, Magenta, Orange, Pink, Purple, Red, White, Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

FILA 397200, Modeling dough, Black, Blue, Green, Magenta, Orange, Pink, Purple, Red, White, Yellow, 12 pc(s), Sachet, 12 colours, 2 yr(s)

Long summary description FILA 397200 pottery/modelling compound Modeling dough Black, Blue, Green, Magenta, Orange, Pink, Purple, Red, White, Yellow:
This is an auto-generated long summary of FILA 397200 pottery/modelling compound Modeling dough Black, Blue, Green, Magenta, Orange, Pink, Purple, Red, White, Yellow based on the first three specs of the first five spec groups.

FILA 397200. Type: Modeling dough, Product colour: Black, Blue, Green, Magenta, Orange, Pink, Purple, Red, White, Yellow, Number of pieces: 12 pc(s). Package width: 160 mm, Package depth: 40 mm, Package height: 350 mm. Master (outer) case width: 270 mm, Master (outer) case length: 355 mm, Master (outer) case height: 180 mm. Capacity: 50 g