location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

FILA 383300 pottery/modelling compound Modeling dough Blue, Green, Magenta, Orange, Pink, Red, White, Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
FILA Check ‘FILA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
383300
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
383300
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8000144383306
Category:
Material or substance used for making models such as clay.
Pottery & Modeling Compounds Check ‘FILA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by FILA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8183
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Jun 2018 19:06:34
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description FILA 383300 pottery/modelling compound Modeling dough Blue, Green, Magenta, Orange, Pink, Red, White, Yellow:
This short summary of the FILA 383300 pottery/modelling compound Modeling dough Blue, Green, Magenta, Orange, Pink, Red, White, Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

FILA 383300, Modeling dough, Blue, Green, Magenta, Orange, Pink, Red, White, Yellow, 10 pc(s), Sachet, 10 colours, 3 yr(s)

Long summary description FILA 383300 pottery/modelling compound Modeling dough Blue, Green, Magenta, Orange, Pink, Red, White, Yellow:
This is an auto-generated long summary of FILA 383300 pottery/modelling compound Modeling dough Blue, Green, Magenta, Orange, Pink, Red, White, Yellow based on the first three specs of the first five spec groups.

FILA 383300. Type: Modeling dough, Product colour: Blue, Green, Magenta, Orange, Pink, Red, White, Yellow, Number of pieces: 10 pc(s). Package width: 500 mm, Package depth: 85 mm, Package height: 335 mm. Master (outer) case width: 375 mm, Master (outer) case length: 520 mm, Master (outer) case height: 350 mm