Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fenice M001BD00SAMGN2 5.5" Flip case Black mobile phone case

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fenice
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M001BD00SAMGN2
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
M001BD00SAMGN2
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fenice: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 02 Jan 2017
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 1263
This statistic is based on the 74536 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 02-01-17 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72815 free Open Icecat users .
Info modified on: 05 Nov 2017 20:53:56
The date of the most recent change of this product data-sheet in Icecat.
Long product name Fenice M001BD00SAMGN2 5.5" Flip case Black mobile phone case :
The short editorial description of Fenice M001BD00SAMGN2 5.5" Flip case Black mobile phone case

Case for Samsung Galaxy Note 2, 13.97 cm (5.5 ") , Diamond Black
More>>>
Short summary description Fenice M001BD00SAMGN2 5.5" Flip case Black mobile phone case:
This short summary of the Fenice M001BD00SAMGN2 5.5" Flip case Black mobile phone case data-sheet is auto-generated and uses the product title and the first six key specs.
Fenice M001BD00SAMGN2, Flip case, Samsung, Galaxy Note 2, 14 cm (5.5"), Black
Long summary description Fenice M001BD00SAMGN2 5.5" Flip case Black mobile phone case :

Fenice M001BD00SAMGN2. Case type: Flip case, Brand compatibility: Samsung, Compatibility: Galaxy Note 2, Maximum screen size compatibility: 14 cm (5.5"), Surface coloration: Monotone, Colour of product: Black

This is an auto-generated long summary of Fenice M001BD00SAMGN2 5.5" Flip case Black mobile phone case based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.