location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fellowes KEY (5MM) cable lock

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fellowes Check ‘Fellowes’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KEY CABLE LOCK (5MM)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
99405
Category:
Cable with a locking mechanism already permanently integrated.
Cable Locks Check ‘Fellowes’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fellowes: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18547
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 03:57:59
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Lifetime product warranty!
Long product name Fellowes KEY (5MM) cable lock :
The long product name of Fellowes KEY (5MM) cable lock. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Kryptonite® Key Cable Lock - 5mm
More>>>
Fellowes KEY (5MM) cable lock:
The official description of Fellowes KEY (5MM) cable lock as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This amazing product protects your laptop investment almost anywhere: at home, in the office, or on the road. Padded anti-pick key lock attachment fits directly into notebook computer security slot. Vinyl-coated, braided steel cable for extra protection.

Easy to install - locks and unlocks in seconds

Seven pin, anti-pick key lock

Cinch loop allows cable to wrap around objects

Lightweight cables and strap for easy portability

Cable comes in 5mm thickness

Lifetime key registration and replacement services

Size: 73 3/4"h x 1/5"w x 1/5"d

Weight: 1.1 lbs

Short summary description Fellowes KEY (5MM) cable lock:
This short summary of the Fellowes KEY (5MM) cable lock data-sheet is auto-generated and uses the product title and the first six key specs.

Fellowes KEY CABLE LOCK (5MM)

Long summary description Fellowes KEY (5MM) cable lock:
This is an auto-generated long summary of Fellowes KEY (5MM) cable lock based on the first three specs of the first five spec groups.

Fellowes KEY CABLE LOCK (5MM)