location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fellowes 98230 optical disc stand Platinum

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fellowes Check ‘Fellowes’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
98230
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
98230
Category:
Stand used to contain optical discs such as DVDs.
Optical Disc Stands Check ‘Fellowes’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fellowes: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28973
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Dec 2018 21:31:34
The date of the most recent change of this product data-sheet in Icecat.
Long product name Fellowes 98230 optical disc stand Platinum :
The long product name of Fellowes 98230 optical disc stand Platinum. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CD Spring Platinum Grey
More>>>
Fellowes 98230 optical disc stand Platinum:
The official description of Fellowes 98230 optical disc stand Platinum as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- May be used horizontally or vertically
- 30 CD capacity plus additional storage for 18 CDs on top of unit vertically

Short summary description Fellowes 98230 optical disc stand Platinum:
This short summary of the Fellowes 98230 optical disc stand Platinum data-sheet is auto-generated and uses the product title and the first six key specs.

Fellowes 98230, 268 mm, 170 mm, 266 mm, Platinum

Long summary description Fellowes 98230 optical disc stand Platinum:
This is an auto-generated long summary of Fellowes 98230 optical disc stand Platinum based on the first three specs of the first five spec groups.

Fellowes 98230. Width: 268 mm, Depth: 170 mm, Height: 266 mm. Product colour: Platinum