location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fellowes Non Flammable, Invertible, Turbo Air Duster

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fellowes Check ‘Fellowes’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Non Flammable, Invertible, Turbo Air Duster
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9656702
Category:
Kit containing chemicals, cloths etc. used to clean equipment.
Equipment Cleansing Kits Check ‘Fellowes’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fellowes: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34935
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Feb 2020 11:21:28
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fellowes Non Flammable, Invertible, Turbo Air Duster
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Keyboard Equipment cleansing air pressure cleaner 650 ml
  • - Material: Metal
  • - Multicolour
Long product name Fellowes Non Flammable, Invertible, Turbo Air Duster :
The long product name of Fellowes Non Flammable, Invertible, Turbo Air Duster. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Non Flammable, Invertible, Turbo Air Duster 650ml Can/260ml Fill
More>>>
Fellowes Non Flammable, Invertible, Turbo Air Duster:
The official description of Fellowes Non Flammable, Invertible, Turbo Air Duster as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Provides a strong and direct blast of air to remove dirt, dust and debris from equipment
- Ideal for use on printers, keyboards and other electrical equipment
- Non flammable Air Duster
- Can be used in multi-angle positions

Short summary description Fellowes Non Flammable, Invertible, Turbo Air Duster:
This short summary of the Fellowes Non Flammable, Invertible, Turbo Air Duster data-sheet is auto-generated and uses the product title and the first six key specs.

Fellowes Non Flammable, Invertible, Turbo Air Duster, Equipment cleansing air pressure cleaner, Keyboard, 650 ml, Metal, Multicolour, 69 mm

Long summary description Fellowes Non Flammable, Invertible, Turbo Air Duster:
This is an auto-generated long summary of Fellowes Non Flammable, Invertible, Turbo Air Duster based on the first three specs of the first five spec groups.

Fellowes Non Flammable, Invertible, Turbo Air Duster. Product type: Equipment cleansing air pressure cleaner, Proper use: Keyboard, Volume: 650 ml. Width: 69 mm, Depth: 69 mm, Height: 240 mm