location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fellowes 9472402 laptop stand Black, Grey 43.2 cm (17")

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fellowes Check ‘Fellowes’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
9472402
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9472402
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0043859700301 show
Category:
Devices used to rest and support laptops to make then easier to use.
Laptop Stands Check ‘Fellowes’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fellowes: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28532
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Apr 2024 22:40:45
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fellowes 9472402 laptop stand Black, Grey 43.2 cm (17")
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black, Grey ABS synthetics
  • - Maximum notebook screen size compatibility: 43.2 cm (17")
  • - Maximum weight capacity: 6 kg
Long product name Fellowes 9472402 laptop stand Black, Grey 43.2 cm (17") :
The long product name of Fellowes 9472402 laptop stand Black, Grey 43.2 cm (17"). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

I-Spire Series Laptop Lift - Black
More>>>
Fellowes 9472402 laptop stand Black, Grey 43.2 cm (17"):
The official description of Fellowes 9472402 laptop stand Black, Grey 43.2 cm (17") as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Raises your laptop screen to eye level relieving stress to the shoulders and neck
- Built-in curvature design prevents laptop from overheating
- Holds up to a 17" laptop, Max 6kg
- Contemporary and stylish design to suit any office or home decor
- Design coordinates with other items in the I-Spire Series™
- No assembly required

Short summary description Fellowes 9472402 laptop stand Black, Grey 43.2 cm (17"):
This short summary of the Fellowes 9472402 laptop stand Black, Grey 43.2 cm (17") data-sheet is auto-generated and uses the product title and the first six key specs.

Fellowes 9472402, Black, Grey, ABS synthetics, 43.2 cm (17"), 6 kg, 335 mm, 236.5 mm

Long summary description Fellowes 9472402 laptop stand Black, Grey 43.2 cm (17"):
This is an auto-generated long summary of Fellowes 9472402 laptop stand Black, Grey 43.2 cm (17") based on the first three specs of the first five spec groups.

Fellowes 9472402. Product colour: Black, Grey, Material: ABS synthetics, Maximum notebook screen size compatibility: 43.2 cm (17"). Width: 335 mm, Depth: 236.5 mm, Height: 104.8 mm. Package width: 342.9 mm, Package depth: 231.8 mm, Package height: 114.3 mm. Products per master (outer) case: 2 pc(s)

Country Distributor
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)