location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fellowes Angle Adjustable Mouse Pad Wrist Support Premium Gel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fellowes Check ‘Fellowes’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Angle Adjustable Mouse Pad Wrist Support Premium Gel
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9374001
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0043859589104 show
Category:
A mouse pad is very useful when you still have a mouse with a ball in it. It provides better grip for the ball on the surface, so you can work more conveniently with your mouse. For the newer optical and laser mice it is important to have an entirely flat surface to work on. Not all mouse pads provide this, so have a close look at the surface of the pad before buying it if you intend to use it with the latter kind.
Mouse Pads Check ‘Fellowes’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fellowes: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 256998
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 May 2024 13:55:15
The date of the most recent change of this product data-sheet in Icecat.
FIRA Certificate (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Fellowes Angle Adjustable Mouse Pad Wrist Support Premium Gel
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - HELP RELIEVE PRESSURE AND FATIGUE - The Fellowes Premium gel mouse mat with wrist support conforms to your wrist for personalised comfort which helps relieve pressure and fatigue whilst mousing
  • - ADJUSTABLE WRIST SUPPORT - Angle adjustable with a 10mm forward or negative adjustment, allows for individual customisation and a preferred working position to be adopted
  • - SUPERIOR TRACKING SURFACE - Improve performance whilst working with this optical-friendly mouse pad which features a superior tracking surface, making it perfect for use at your office desk or in the home
  • - NON-SKID RUBBER BACKING - To prevent frustration in the workplace or at home, we have incorporated a non-skid rubber backing to the mouse pad which keeps wrist rest in place and prevents it from slipping around
  • - PRODUCT DIMENSIONS - The dimensions for the Fellowes Premium Gel mouse mat are: H25.4 x W157.2 x D249.2mm
  • - FIRA ACCREDITED - Tested by FIRA International Ltd to comply with the ergonomic requirements set out in European Health and Safety Legislation: EN ISO 9241-5
  • - WARRANTY - This mouse mat comes with a 5-year warranty and access to top quality customer service to help with any quires you may have
Warranty: 5 Years
Long product name Fellowes Angle Adjustable Mouse Pad Wrist Support Premium Gel :
The long product name of Fellowes Angle Adjustable Mouse Pad Wrist Support Premium Gel. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Fellowes Mouse Mat Wrist Support - Premium Gel Mouse Pad with Non Slip Rubber Base - Adjustable Ergonomic Mouse Mat for Computer, Laptop, Home Office Use - Compatible with Laser and Optical Mice - Black
More>>>
Fellowes Angle Adjustable Mouse Pad Wrist Support Premium Gel:
The official description of Fellowes Angle Adjustable Mouse Pad Wrist Support Premium Gel as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This Fellowes Premium gel mousepad with wrist rest allows personalised comfort as the mouse mat wrist support has the ability to conform to your wrist, which helps relieve pressure and fatigue whilst mousing. To prevent frustration in the workplace or at home, we have incorporated a non-skid rubber backing to the mousepad with wrist support which keeps it in place and prevents it from slipping around. Fellowes understand that bad working habits cause many of us physical health problems and fatigue. By using this knowledge we have created a comprehensive range of ergonomic solutions like this innovatively designed product that help you enjoy a more comfortable and productive workspace. This ergonomic mouse mat has been tested by FIRA International Ltd to comply with the ergonomic requirements set out in European Health and Safety Legislation: EN ISO 9241-5.

Short summary description Fellowes Angle Adjustable Mouse Pad Wrist Support Premium Gel:
This short summary of the Fellowes Angle Adjustable Mouse Pad Wrist Support Premium Gel data-sheet is auto-generated and uses the product title and the first six key specs.

Fellowes Angle Adjustable Mouse Pad Wrist Support Premium Gel, Graphite, Monochromatic, Polyester, Wrist rest

Long summary description Fellowes Angle Adjustable Mouse Pad Wrist Support Premium Gel:
This is an auto-generated long summary of Fellowes Angle Adjustable Mouse Pad Wrist Support Premium Gel based on the first three specs of the first five spec groups.

Fellowes Angle Adjustable Mouse Pad Wrist Support Premium Gel. Width: 157.2 mm, Depth: 249.2 mm. Product colour: Graphite, Surface coloration: Monochromatic, Material: Polyester, Wrist rest

Performance
Surface coloration *
Monochromatic
Material
Polyester
Game edition
No
Wrist rest *
Yes
Product colour *
Graphite
Recommended usage
Optical mouse
Warranty period
5 year(s)
Weight & dimensions
Width *
157.2 mm
Depth *
249.2 mm
Weight & dimensions
Thickness
2.54 cm
Weight
270 g
Dimensions (WxDxH)
157.2 x 249.2 x 25.4 mm
Packaging data
Package width
165.1 mm
Package depth
261.9 mm
Package height
25.4 mm
Package weight
320 g
Logistics data
Harmonized System (HS) code
84733080
Brand Image Product code Product Stock Price from
Fellowes

Fellowes 29701 mouse pad Red
(show image)
29701 29701
Country Distributor
United Kingdom 5 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Nederland 1 distributor(s)