location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fellowes I-Spire Laptop Lift Grey, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fellowes Check ‘Fellowes’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
I-Spire Laptop Lift
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9311201 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0043859659135 show
Category:
Devices used to rest and support laptops to make then easier to use.
Laptop Stands Check ‘Fellowes’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fellowes: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11336
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Jul 2022 18:28:05
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fellowes I-Spire Laptop Lift Grey, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Innovative design elevates your laptop for enhanced viewing comfort while working at your desk
  • - Built-in curved design helps keep laptop cool
  • - Front bumpers hold all laptops up to 17” securely in place
  • - 25° incline provides a comfortable viewing height
  • - Modern design accents any workspace – whether at home or in the office
  • - Product is 100% Recyclable
Long product name Fellowes I-Spire Laptop Lift Grey, White :
The long product name of Fellowes I-Spire Laptop Lift Grey, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

I-Spire Series™ Laptop Lift
More>>>
Fellowes I-Spire Laptop Lift Grey, White:
The official description of Fellowes I-Spire Laptop Lift Grey, White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The I Spire Series Laptop Lift features an innovative design that elevates your laptop for enhanced viewing comfort to help reduce neck strain and shoulder tension. The built in curved design helps keep your laptop cool, while tabs on front hold the laptop securely in place. Supports laptops up to 17". No tools required for assembly. Look for coordinating I Spire Series products from Fellowes.

- Innovative design elevates your laptop for enhanced viewing comfort to help reduce neck strain and shoulder tension
- Built-in curved design helps keep laptop cool
- Supports laptops up to 17"
- Tabs on front hold laptop securely in place
- No tools required for assembly

Short summary description Fellowes I-Spire Laptop Lift Grey, White:
This short summary of the Fellowes I-Spire Laptop Lift Grey, White data-sheet is auto-generated and uses the product title and the first six key specs.

Fellowes I-Spire Laptop Lift, Grey, White, 335 mm, 238.7 mm, 106.6 mm

Long summary description Fellowes I-Spire Laptop Lift Grey, White:
This is an auto-generated long summary of Fellowes I-Spire Laptop Lift Grey, White based on the first three specs of the first five spec groups.

Fellowes I-Spire Laptop Lift. Product colour: Grey, White. Width: 335 mm, Depth: 238.7 mm, Height: 106.6 mm