Fellowes logo

Fellowes Keyboard Wrist Rest - Memory Foam Wrist Rest - Ergonomic Wrist Support for Computer, Laptop, Home Office Use - Black

Data-sheet quality:
created/standardized by Icecat
Product views:
171841
Info modified on:
20 Jun 2024, 08:59:42
Short summary description Fellowes Keyboard Wrist Rest - Memory Foam Wrist Rest - Ergonomic Wrist Support for Computer, Laptop, Home Office Use - Black:

Fellowes Keyboard Wrist Rest - Memory Foam Wrist Rest - Ergonomic Wrist Support for Computer, Laptop, Home Office Use - Black, Gel, Polyurethane, Black, 5 year(s), 490.5 mm, 58.7 mm, 23.8 mm

Long summary description Fellowes Keyboard Wrist Rest - Memory Foam Wrist Rest - Ergonomic Wrist Support for Computer, Laptop, Home Office Use - Black:

Fellowes Keyboard Wrist Rest - Memory Foam Wrist Rest - Ergonomic Wrist Support for Computer, Laptop, Home Office Use - Black. Material: Gel, Polyurethane, Product colour: Black, Warranty period: 5 year(s). Width: 490.5 mm, Depth: 58.7 mm, Height: 23.8 mm. Quantity per pack: 1 pc(s)

Specs
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.